EN
  • EN
  • DE

TPS92411PDDA

Part No TPS92411PDDA
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SWITCHER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) - Dimming - 8-SO PowerPad
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name TPS92411
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901016-TPS92411PDDA
Ultra Librarian 3D Model Ultra Librarian TPS92411PDDA CAD Model

Description

The TPS92411PDDA is a cutting-edge linear LED driver designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is tailored for high-performance lighting applications that demand efficient, reliable, and consistent LED driving capabilities.

Key Features

  • Voltage Range: The TPS92411PDDA operates over a wide input voltage range, making it versatile for various LED lighting setups.
  • Current Regulation: It provides accurate and stable current regulation, ensuring uniform brightness and enhancing the lifespan of the LEDs.
  • Thermal Protection: Equipped with thermal shutdown protection, the device safeguards itself and the LEDs from overheating, which is critical for safety and reliability.
  • Flexibility: This driver is designed to be flexible, allowing it to be used in a series string of LEDs, which can be beneficial for different lighting configurations.
  • Dimming Capability: It supports both analog and PWM dimming methods, offering excellent dimming performance for creating the desired ambiance or for energy savings.

Applications

The TPS92411PDDA is ideal for a wide range of lighting applications including:

  • Residential and commercial lighting
  • Architectural lighting
  • Street and area lighting
  • Portable and emergency lighting
  • Industrial lighting systems

Benefits

With its robust design and advanced features, the TPS92411PDDA offers numerous benefits:

  • Energy Efficiency: It contributes to energy savings by efficiently driving LEDs with minimal power loss.
  • Longevity: The device's current regulation and thermal protection features extend the life of the lighting system by preventing stress on the LEDs.
  • Design Simplicity: The linear operation simplifies the circuit design, which can reduce the bill of materials and overall system cost.
  • High Performance: It ensures high-quality light output, making it suitable for applications where light quality is paramount.

Overall, the TPS92411PDDA from Texas Instruments is an excellent choice for designers and manufacturers seeking a reliable and efficient solution for their LED lighting needs.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9242 $50.8310
135+ $0.7584 $102.3840
205+ $0.7347 $150.6135
285+ $0.7110 $202.6350
365+ $0.6873 $250.8645
490+ $0.6162 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess