EN
  • EN
  • DE
  • IT

UT2302G-AE3-R

Part No UT2302G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278391-UT2302G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT2302G-AE3-R CAD Model

Description

The UT2302G-AE3-R is a P-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for load switching applications requiring efficient power management and is commonly found in DC-DC converters, power management circuits in portable devices, and other power control systems.

Applications

  • DC-DC Converters: Used in step-up (boost) and step-down (buck) converters to efficiently switch current and voltage levels.
  • Load Switching: Employed as a switch to control power to various loads in electronic circuits, minimizing standby power consumption.
  • Power Management in Portable Devices: Found in smartphones, tablets, and laptops for managing battery power efficiently.
  • Battery Protection Circuits: Integrated into battery chargers and protection circuits to control the flow of current and voltage.
  • LED Backlighting: Used in LED drivers to regulate current and provide constant brightness in display backlighting.

Features

  • P-Channel MOSFET: Offers simple gate drive requirements and is ideal for high-side switching applications.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and enhances energy efficiency, resulting in less heat generation.
  • Fast Switching Speed: Enables rapid switching to reduce switching losses and improve overall system performance.
  • Logic Level Gate Drive: Operates with low gate voltages, making it compatible with microcontroller and logic circuits.
  • High Avalanche Energy: Designed to withstand transient voltage spikes, enhancing robustness and reliability.
  • Small Surface Mount Package: Available in compact packages, like SOT-23 or similar, allowing for high-density circuit designs.
  • Lead-Free and RoHS Compliant: Compliant with environmental regulations, ensuring safe and eco-friendly usage.

Benefits

  • Enhanced Power Efficiency: Low RDS(on) reduces conduction losses, improving the overall efficiency of power conversion circuits.
  • Reduced Heat Dissipation: Minimizes heat generation, allowing for smaller heat sinks and increased component density.
  • Simplified Circuit Design: Logic-level gate drive simplifies integration with microcontrollers and digital logic.
  • Improved System Reliability: High avalanche energy rating enhances the robustness of the circuit against voltage transients.
  • Compact Design: Small package size enables the creation of space-saving and efficient power management solutions.

Additional Details

The UT2302G-AE3-R is typically used in applications where efficient power switching and minimal heat generation are critical. Its low gate threshold voltage allows for direct drive from microcontrollers without the need for complex gate driver circuits. The MOSFET's performance is optimized for low-voltage applications, making it suitable for battery-powered devices. Careful consideration should be given to thermal management when using this MOSFET in high-power applications to ensure reliable operation. The device is available in tape and reel packaging for automated assembly, streamlining the manufacturing process.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,740+ $0.0288 $50.1120
3,705+ $0.0270 $100.0350
5,750+ $0.0261 $150.0750
8,265+ $0.0242 $200.0130
10,730+ $0.0233 $250.0090
13,455+ $0.0223 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,665 pieces
MOQ: 1740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess