EN
  • EN
  • DE

UR132-3.3

Part No UR132-3.3
Manufacturer UTC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103406-UR132-3.3
Categories OEM Parts(T-Z)
Manufacturer UTC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UR132-3.3 CAD Model

Description

The UR132-3.3 is a 3.3V fixed output voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and regulated 3.3V output from a higher input voltage. This regulator is commonly used in various electronic devices to power microcontrollers, sensors, and other low-voltage components.

Applications:

  • Microcontroller power supplies: Providing a stable 3.3V supply for microcontrollers in embedded systems.
  • Sensor power supplies: Regulating the voltage for sensors in measurement and control applications.
  • Logic circuit power supplies: Powering logic gates and other digital circuits requiring a 3.3V supply.
  • Portable electronic devices: Used in battery-powered devices such as mobile phones, tablets, and wearable devices.
  • General-purpose voltage regulation: Providing a stable 3.3V supply for various electronic components.

Features:

  • Fixed 3.3V output voltage: Provides a precise and stable 3.3V output.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator from damage due to excessive output current.
  • Thermal shutdown protection: Protects the regulator from overheating.
  • Short-circuit protection: Protects the regulator from damage due to short circuits on the output.

Benefits:

  • Stable voltage supply: Ensures reliable operation of electronic components.
  • Protection against faults: Prevents damage to the regulator and connected components.
  • Simple design: Easy to integrate into electronic circuits.
  • Cost-effective solution: Provides a low-cost solution for voltage regulation.

Additional Details:

The UR132-3.3 typically comes in a TO-92, SOT-89 or SOT-223 package. Key specifications include input voltage range (e.g., up to 12V), output current capability (e.g., 100mA to 500mA), dropout voltage (typically less than 1V), and operating temperature range. It may require external capacitors for stability and noise filtering. Refer to the manufacturer's datasheet for detailed specifications, application circuits, and thermal considerations. Proper heat sinking may be required depending on the output current and operating conditions.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess