EN
  • EN
  • DE

BQ500100

Part No BQ500100
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description High-Side Current Sensor for Wireless Charging
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1154365-BQ500100
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BQ500100 CAD Model

Description

The BQ500100 from Texas Instruments is a cutting-edge wireless power transmitter controller designed to deliver efficient, contactless power transmission. This innovative component is a key player in the growing field of wireless charging technology, providing a seamless and convenient charging solution for a wide range of electronic devices.

Key Features

  • Wireless Power Consortium (WPC) Compliance: The BQ500100 is fully compliant with the WPC Qi 1.2 standard, ensuring compatibility with a wide array of Qi-certified devices.
  • Adaptive Power Transfer: It supports dynamic power management, which allows the transmitter to adjust the power delivery based on the requirements of the receiving device, promoting efficient energy use.
  • Foreign Object Detection: The integrated foreign object detection capability ensures safety by preventing power transfer when metal objects are detected between the transmitter and receiver.
  • Multi-Coil Configurations: This transmitter controller is capable of operating with single or multiple coil configurations, providing design flexibility for various applications.

Applications

The BQ500100 is ideally suited for a variety of applications that demand wireless power transfer, such as:

  • Smartphones and portable electronics charging pads
  • Personal health and wellness devices
  • Wearable technology
  • Industrial and medical equipment

Technical Specifications

With an input voltage range that accommodates various power sources and a programmable frequency range for flexible operation, the BQ500100 is designed to meet the needs of current and future wireless charging designs. It also features advanced thermal management for reliable operation.

Design and Development Support

Texas Instruments provides comprehensive design support for the BQ500100, including evaluation modules, application notes, and a dedicated technical support team to assist with design integration and optimization.

In summary, the BQ500100 from Texas Instruments represents a sophisticated solution for manufacturers looking to incorporate wireless charging capabilities into their products. Its compliance with industry standards, power efficiency, and safety features make it an ideal choice for a wide range of wireless power applications.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess