EN
  • EN
  • DE

ULN2003G-S16-R

Part No ULN2003G-S16-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 7CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1277081-ULN2003G-S16-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ULN2003G-S16-R CAD Model

Description

The ULN2003G-S16-R is a high-voltage, high-current Darlington transistor array manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to interface between low-level logic circuits and higher-voltage or higher-current loads. The device contains seven NPN Darlington pairs, each capable of driving loads up to 500mA and 50V. The ULN2003G-S16-R is a popular choice due to its versatility, ease of use, and robust protection features.

Applications

  • Relay Drivers: Driving relays in various control systems.
  • Stepper Motor Drivers: Controlling stepper motors in robotics and automation.
  • Lamp Drivers: Driving incandescent or LED lamps.
  • LED Display Drivers: Driving LEDs in displays and indicators.
  • Logic Buffers: Amplifying the output current of logic gates.

Features

  • Seven Darlington Transistor Arrays: Contains seven independent Darlington pairs in a single package.
  • High Output Voltage: Rated for output voltages up to 50V.
  • High Output Current: Each Darlington pair can drive up to 500mA.
  • Integrated Suppression Diodes: Includes internal diodes for inductive load suppression.
  • TTL/CMOS Compatible Inputs: Directly interfaces with standard logic circuits.
  • SOP-16 Package: Surface mount package for efficient PCB assembly.

Benefits

  • Simplified Interfacing: Simplifies the interface between low-level logic and high-power loads.
  • Reduced Component Count: Integrates multiple transistors and diodes into a single package, reducing board space and cost.
  • Inductive Load Protection: Internal suppression diodes protect the device from voltage spikes caused by inductive loads.
  • Easy to Use: Requires minimal external components for basic operation.
  • Reliable Performance: Provides robust and reliable performance in a wide range of applications.

Additional Details

The ULN2003G-S16-R comes in a SOP-16 (Small Outline Package) suitable for surface mount technology. The integrated suppression diodes are crucial when driving inductive loads like relays and motors, protecting the transistors from damage. When using the ULN2003G-S16-R, it's important to consider the power dissipation of the package to ensure it doesn't exceed the maximum rating. The device's input is TTL and CMOS compatible, requiring a relatively low input current for activation. Always refer to the official datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Tyco Electronics
Lowest to $1.1071
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Silergy Corp
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
405+ $0.1239 $50.1795
985+ $0.1017 $100.1745
1,525+ $0.0985 $150.2125
2,100+ $0.0953 $200.1300
2,715+ $0.0921 $250.0515
3,635+ $0.0826 $300.2510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,440 pieces
MOQ: 405 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess