EN
  • EN
  • DE

MAX6957ATL+T

Part No MAX6957ATL+T
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7/16/20 SEGMENT 40TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Display Type LED
Configuration 7, 16, 20 Segment
Interface 4-Wire Serial
Current - Supply 180μA
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Part Number Series MAX6957
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806030-MAX6957ATL+T
Ultra Librarian 3D Model Ultra Librarian MAX6957ATL+T CAD Model

Description

Maxim Integrated MAX6957ATL+T Product Overview

The Maxim Integrated MAX6957ATL+T is a sophisticated LED display driver and I/O expander designed to minimize the complexity and power requirements of interfacing with alphanumeric displays. This high-performance device is particularly suitable for applications that require the control of multiple LEDs, such as industrial control systems, panel meters, and portable instruments.

Key Features

  • Integrated LED Driver: The MAX6957ATL+T can drive up to 20 or 28 seven-segment, 14-segment, or 16-segment alphanumeric characters, or up to 140 or 196 individual LEDs, providing designers with a versatile solution for display management.
  • I/O Expander Functionality: It includes I/O expander capabilities, allowing it to interface with microprocessors or microcontrollers, thereby reducing the number of pins needed for LED display management.
  • Serial Interface: The device uses a 2-wire, I²C-compatible serial interface, which simplifies the connection to the host controller and enables easy cascading of multiple devices without the need for complex wiring.
  • Individual LED Control: Each LED can be individually controlled, dimmed, or blinked, offering a high degree of flexibility for creating dynamic lighting effects and enhancing user interfaces.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX6957ATL+T operates within a supply voltage range of 2.7V to 5.5V, making it suitable for battery-powered applications.
  • Built-in Key Scan: The device includes a built-in key scan circuitry which can scan up to 64 switches, thus reducing the processing burden on the host controller.
  • Package Options: It is available in a 40-pin thin QFN (TQFN) package, offering a compact footprint for space-constrained applications.

Applications

  • Industrial Control Systems
  • Panel Meters
  • Portable Instruments
  • Point-of-Sale Terminals
  • Message Boards

The MAX6957ATL+T from Maxim Integrated is an all-in-one solution that streamlines the design process for engineers by reducing the number of components required for display and LED management. Its versatility, low power consumption, and ease of use make it an ideal choice for a wide range of applications where reliable and efficient LED control is essential.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LCD Driver 16-SOIC
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Lowest to $0.5062
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess