EN
  • EN
  • DE

UFZ34L-TA3-T

Part No UFZ34L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 28A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276972-UFZ34L-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFZ34L-TA3-T CAD Model

Description

The UFZ34L-TA3-T is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low voltage, high-speed switching applications, providing efficient power conversion and control. It is commonly used in DC-DC converters, load switches, and other power management circuits.

Applications:

  • DC-DC Converters: Used as the primary or secondary side switch in DC-DC converters for voltage regulation.
  • Load Switches: Employed as a load switch to control power distribution to various components in a system.
  • Power Management Circuits: Integrated into power management circuits for efficient power control and distribution.
  • Motor Control: Can be used in low voltage motor control applications.
  • Battery Management Systems: Used for switching and protection in battery management systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge (Qg): Reduces the drive power requirements and improves switching performance.
  • Logic Level Gate Drive: Allows direct drive from logic circuits, simplifying the design.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed contribute to high energy efficiency.
  • Simplified Design: Logic level gate drive simplifies the design and reduces component count.
  • Compact Size: Small package size enables compact and lightweight designs.
  • Reliable Performance: Designed for robust and reliable operation in various applications.
  • Environmentally Friendly: RoHS compliance ensures environmentally friendly design.

The UFZ34L-TA3-T is characterized by its low gate charge, which results in lower gate drive requirements and improved switching performance. This MOSFET is available in a surface-mount package, making it suitable for high-density circuit board designs. The low RDS(on) characteristic ensures minimal power loss during operation, making it ideal for power-sensitive applications. Its fast switching speed minimizes switching losses, further enhancing overall system efficiency. The device's ability to be driven directly from logic circuits simplifies design efforts and reduces the need for additional driver components. It is a cost-effective and high-performance solution for modern electronic designs requiring efficient power management.

You May Also Be Interested in

Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess