EN
  • EN
  • DE

MAX1532ETL-T

Part No MAX1532ETL-T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701598-MAX1532ETL-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1532ETL-T CAD Model

Description

The MAX1532ETL-T is a high-performance, multi-phase, synchronous-buck controller designed by Maxim Integrated to meet the rigorous demands of powering tightly regulated core voltages of high-performance CPUs. This advanced power management IC is engineered to provide precise voltage regulation, exceptional efficiency, and robust features for today's computing applications.

Key Features

  • Multi-Phase Power Control: The device supports multi-phase operation, which helps to reduce the total bulk output capacitance required, leading to a smaller PCB footprint and lower system cost.
  • High Efficiency: Synchronous rectification and advanced control techniques provide high efficiency, which is critical for reducing heat and improving system reliability.
  • Voltage Accuracy: The MAX1532ETL-T offers excellent output voltage accuracy, which is essential for ensuring the CPU operates within its specified voltage range for optimal performance.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency that can be optimized for the application, balancing efficiency and component size.
  • Integrated MOSFET Drivers: Built-in MOSFET drivers reduce external component count and simplify the design process.
  • Thermal Management: The MAX1532ETL-T includes features for thermal management to protect the device under high-temperature conditions.
  • Power-Good Output: This feature provides a system-level indication that the output voltage is within its nominal operating range.

Applications

Designed for high-performance computing, the MAX1532ETL-T is ideally suited for applications such as desktop and laptop computers, servers, and high-density computing systems where efficient, reliable power delivery is critical.

Package and Availability

The MAX1532ETL-T comes in a compact, thermally enhanced, leadless TQFN (Thin Quad Flat No-lead) package, which aids in heat dissipation and saves board space. Its tape and reel packaging format (denoted by the "-T" suffix) makes it suitable for high-volume production environments.

Maxim Integrated's commitment to quality and innovation ensures that the MAX1532ETL-T is a reliable choice for designers looking to create state-of-the-art power solutions for the next generation of computing technology.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8699 $63.7398
5+ $26.1492 $130.7460
7+ $25.3326 $177.3282
10+ $24.5149 $245.1490
13+ $23.6983 $308.0779
17+ $21.2462 $361.1854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess