EN
  • EN
  • DE

UF3055L-TN3-R

Part No UF3055L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276891-UF3055L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF3055L-TN3-R CAD Model

Description

The UF3055L-TN3-R is an N-Channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for power switching applications requiring high efficiency and reliability, commonly found in power supplies, motor control, and DC-DC converters.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for voltage regulation.
  • Power Management Circuits: Implemented in power management systems for efficient power distribution.
  • Motor Control: Drives and controls DC motors in various industrial and consumer applications.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems for switching and power control.
  • LED Lighting: Employed in LED drivers and lighting control circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Avalanche Rated: Designed to withstand voltage spikes and transients.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation.
  • Improved System Performance: Fast switching speeds enable better performance in high-frequency applications.
  • Enhanced Reliability: Avalanche rating increases robustness and reliability.
  • Environmentally Friendly: RoHS compliance ensures environmental compliance.

Additional Details:

The UF3055L-TN3-R, being an N-channel MOSFET, turns on when a positive voltage is applied to its gate relative to its source. The "L" in the part number often indicates a logic-level gate drive requirement, meaning it can be fully turned on with a lower gate voltage than standard MOSFETs. This is advantageous in systems where the gate drive voltage is limited (e.g., 5V logic). The RDS(on) value is a key indicator of its efficiency; a lower RDS(on) means less power is wasted as heat when the MOSFET is conducting. Fast switching speeds are crucial for minimizing switching losses, especially in high-frequency applications like switching power supplies.

The avalanche rating signifies that the MOSFET is designed to withstand occasional voltage spikes without damage, which is important for reliability in real-world applications. The "-TN3-R" suffix indicates the package type and packaging method, typically a TO-251 or TO-252 package and tape and reel packaging. It is essential to consult the datasheet for the UF3055L-TN3-R to obtain specific electrical characteristics such as voltage and current ratings, RDS(on) values at different gate voltages, and other critical parameters. These parameters are necessary for proper circuit design and to ensure the MOSFET operates within its safe operating area.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Panasonic
Need more? Email Us
Samsung
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Nordic Semiconductors
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess