The MC4580G is a dual operational amplifier manufactured by UTC (Unisonic Technologies Co., Ltd.). It is a high-performance, low-noise op-amp designed for audio and instrumentation applications where signal fidelity is critical.
Applications:
- Audio amplifiers (e.g., headphone amplifiers, preamplifiers)
- Active filters for audio processing
- Professional audio equipment
- Instrumentation amplifiers for precise measurements
- Low-noise signal conditioning circuits
- High-quality audio playback and recording devices
Features:
- Dual Operational Amplifier: Contains two independent op-amps in a single package.
- Low Noise: Optimized for low-noise performance, ensuring clean signal amplification.
- High Slew Rate: Provides fast signal response and accurate reproduction.
- Wide Bandwidth: Supports a broad range of frequencies for high-fidelity audio.
- Low Distortion: Minimizes signal distortion, preserving the original audio quality.
- Wide Supply Voltage Range: Operates from a wide range of single or dual supply voltages.
- Internal Frequency Compensation: Simplifies circuit design.
Benefits:
- High-Fidelity Audio: Low noise and distortion ensure excellent audio quality.
- Accurate Signal Amplification: High gain and slew rate provide precise signal reproduction.
- Simplified Design: Internal compensation reduces the need for external components.
- Versatile Application: Suitable for a wide range of audio and instrumentation applications.
- Improved Performance: Optimized for low-noise operation, enhancing signal clarity.
Technical Specifications: The MC4580G typically operates with a supply voltage range of ±4V to ±16V. Key parameters include low input noise voltage, high slew rate, and low total harmonic distortion (THD). It is available in various packages, including DIP-8 and SO-8.
The UTC MC4580G is an excellent choice for audio and instrumentation applications requiring high-fidelity signal amplification and low-noise performance. Its superior specifications make it ideal for demanding applications.