EN
  • EN
  • DE

LD1117AG-15-AA3-A-R

Part No LD1117AG-15-AA3-A-R
Manufacturer UTC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case SOT223
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 718969-LD1117AG-15-AA3-A-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD1117AG-15-AA3-A-R CAD Model

Description

The LD1117AG-15-AA3-A-R is a low dropout (LDO) voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable 1.5V output voltage with low dropout voltage, making it suitable for various electronic applications where a regulated voltage supply is needed. This regulator is commonly used in battery-powered devices, microcontrollers, and other low-voltage systems.

Applications:

  • Battery-Powered Devices: Used in portable devices such as smartphones, tablets, and MP3 players to provide a stable voltage supply.
  • Microcontroller Power Supplies: Provides a regulated voltage for microcontrollers and other digital circuits.
  • Post-Regulation for Switching Supplies: Used as a post-regulator to reduce ripple and noise from switching power supplies.
  • Linear Regulators: General-purpose linear regulation for various electronic circuits.
  • Power Management: Used in power management systems to regulate voltage levels and protect components.

Features:

  • Low Dropout Voltage: Operates with a low difference between input and output voltage, improving efficiency.
  • Fixed Output Voltage: Provides a stable 1.5V output voltage.
  • Overcurrent Protection: Protects the regulator and connected components from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage from overheating.
  • Surface Mount Package: Allows for easy and efficient PCB assembly.

Benefits:

  • Stable Voltage Supply: Provides a consistent 1.5V output, ensuring reliable operation of connected components.
  • Increased Efficiency: Low dropout voltage reduces power losses, extending battery life in portable devices.
  • Enhanced Circuit Protection: Overcurrent and thermal overload protection safeguards the regulator and connected components.
  • Compact Design: Surface mount package allows for smaller and denser circuit designs.
  • Easy Integration: Simplifies the design process with its fixed output voltage and protection features.

Additional Details:

The LD1117AG-15-AA3-A-R LDO voltage regulator is designed to provide a stable and efficient 1.5V output voltage. Its low dropout voltage allows it to operate efficiently even when the input voltage is close to the output voltage. The regulator includes overcurrent and thermal overload protection features to ensure reliable operation and protect connected components. The surface mount package facilitates easy and efficient assembly onto printed circuit boards. UTC's LD1117AG-15-AA3-A-R is a dependable component for various electronic applications, offering a balance of performance, efficiency, and protection.

You May Also Be Interested in

Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 102,887 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess