EN
  • EN
  • DE

8N70L-TF3-T

Part No 8N70L-TF3-T
Manufacturer UTC
Catalog Hard To Find
Description 8A, 700V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1134156-8N70L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8N70L-TF3-T CAD Model

Description

The 8N70L-TF3-T is an N-channel enhancement mode power MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for high voltage, high-speed switching applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) performance and low gate charge, contributing to efficient power conversion and reduced power losses.

Applications

  • High-Efficiency Power Supplies
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Systems
  • Switching Regulators

Features

  • Low RDS(on): Minimizes conduction losses and improves efficiency.
  • Low Gate Charge: Reduces switching losses and improves high-frequency performance.
  • High Avalanche Energy: Ensures robustness and reliability in demanding applications.
  • Trench Technology: Provides superior performance and efficiency.
  • Lead-Free and RoHS Compliant: Environmentally friendly.

Benefits

  • Improved Efficiency: The low RDS(on) and gate charge contribute to higher overall system efficiency, reducing energy consumption and heat dissipation.
  • Enhanced Reliability: The high avalanche energy rating and robust design ensure reliable operation in challenging environments.
  • Simplified Design: The ease of use and predictable performance simplify the design process and reduce development time.
  • Reduced System Cost: Improved efficiency and reliability can lead to lower overall system costs by reducing the need for heat sinks and other protective components.
  • Environmentally Friendly: RoHS compliance ensures that the product meets environmental regulations.

Specifications (Typical)

  • Drain-Source Voltage (VDS): 700V
  • Gate-Source Voltage (VGS): ±30V
  • Drain Current (ID): 8A
  • RDS(on) (VGS=10V): Typically around 1.2 Ohms (Consult datasheet for specific value)
  • Total Gate Charge (Qg): Typically around 10nC (Consult datasheet for specific value)
  • Operating Temperature Range: -55°C to +150°C
  • Package Type: TO-251/TO-252 (TF3 indicates a specific package variation)

Note: Always refer to the official datasheet from UTC for precise specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess