EN
  • EN
  • DE

QM04N60F

Part No QM04N60F
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834621-QM04N60F
Ultra Librarian 3D Model Ultra Librarian QM04N60F CAD Model

Description

The QM04N60F is a high-voltage N-channel MOSFET from UPI Semiconductor Corp. designed for power switching applications requiring fast switching speeds and high efficiency. This MOSFET is fabricated using advanced planar technology, offering a robust and reliable performance in demanding environments.

Applications:

  • Power factor correction (PFC) circuits
  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • LED lighting drivers

Features:

  • High voltage capability: 600V
  • Low on-resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast switching speed: Reduces switching losses and allows for higher frequency operation.
  • Avalanche rated: Ensures robustness against voltage transients.
  • Gate charge optimized: Enables efficient driving and reduces gate drive losses.
  • RoHS compliant: Environmentally friendly construction.

Benefits:

  • Improved efficiency: Low RDS(on) and optimized gate charge contribute to higher overall efficiency in power conversion circuits.
  • Reduced system size: High-frequency operation enabled by fast switching speeds allows for smaller passive components.
  • Enhanced reliability: Avalanche rating provides protection against voltage spikes and increases system robustness.
  • Simplified design: Easy to drive due to optimized gate charge characteristics.
  • Cost-effective solution: Offers a good balance of performance and price.

Technical Specifications:

The QM04N60F features a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of typically 4A (depending on case temperature). Its RDS(on) is typically specified at a low value, contributing to its high efficiency. It typically comes in a TO-220F package offering good thermal dissipation. Refer to the manufacturer's datasheet for precise values under specific operating conditions.

The MOSFET is designed to operate over a wide temperature range, making it suitable for various applications. Its robust construction ensures reliable performance in demanding industrial and commercial environments.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess