EN
  • EN
  • DE

QM3202M3

Part No QM3202M3
Manufacturer UPI
Catalog Misc Products
Description Dual N-Ch 30V Fast Switching MOSFETs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834687-QM3202M3
Ultra Librarian 3D Model Ultra Librarian QM3202M3 CAD Model

Description

The QM3202M3 is a P-Channel enhancement mode power MOSFET from UPI Semiconductor Corp. It's designed for various power switching and load switching applications where efficient power management is critical.

Applications:

  • Load Switching: Ideal for general load switching applications.
  • DC-DC Conversion: Suitable for use in DC-DC converters.
  • Power Management: Used in power management circuitry for portable devices.
  • Battery Management: Employed in battery charging and discharging circuits.

Features:

  • P-Channel MOSFET: Operates as a P-Channel enhancement mode MOSFET.
  • Low On-Resistance: Designed for minimal conduction losses, enhancing overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge: Minimizes switching losses and improves efficiency.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits:

  • Increased Efficiency: Low on-resistance and gate charge contribute to higher efficiency.
  • Reduced Power Dissipation: Minimizes heat generation, enhancing system reliability.
  • Improved Battery Life: Optimized for battery-powered applications, extending operating time.
  • Compact Design: Allows for smaller and more efficient power management solutions.
  • Reliable Performance: Provides stable and consistent performance across a range of operating conditions.

Additional Details:

The QM3202M3 typically comes in a compact surface-mount package, facilitating automated assembly and minimizing board space. Key specifications often include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). These parameters should be carefully considered when selecting the MOSFET for a specific application to ensure optimal performance and reliability.

It's important to refer to the manufacturer's datasheet for detailed specifications, application notes, and recommended operating conditions to ensure proper usage and maximize performance. The datasheet provides comprehensive information on electrical characteristics, thermal performance, and package dimensions.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8073 $60.5475
175+ $0.6630 $116.0250
270+ $0.6422 $173.3940
375+ $0.6214 $233.0250
485+ $0.6006 $291.2910
645+ $0.5382 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess