EN
  • EN
  • DE

QM09N50F

Part No QM09N50F
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834630-QM09N50F
Ultra Librarian 3D Model Ultra Librarian QM09N50F CAD Model

Description

The QM09N50F is a high-performance 500V N-channel MOSFET from UPI Semiconductor Corp., specifically designed for power switching applications where efficiency and reliability are crucial. This device utilizes advanced trench technology to achieve low on-resistance and fast switching speeds.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • Motor Control

Features:

  • High Voltage Capability: 500V drain-source breakdown voltage (VDS).
  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • Fast Switching Speed: Minimizes switching losses for higher frequency operation.
  • Avalanche Rated: Robustness against voltage transients.
  • Low Gate Charge (Qg): Simplifies gate drive design and reduces gate drive losses.
  • TO-220F Package: Provides good thermal dissipation and isolation.

Benefits:

  • Improved Efficiency: Low RDS(on) and Qg minimize power losses, resulting in greater overall system efficiency.
  • Reduced System Size: Fast switching speed enables the use of smaller passive components.
  • Enhanced Reliability: Avalanche rating provides protection against voltage spikes, ensuring system robustness.
  • Simplified Design: Low gate charge simplifies the gate drive circuitry.
  • Cost-Effective Solution: Offers a balance of performance and price for various power applications.

Technical Specifications:

The QM09N50F features a drain-source voltage (VDS) of 500V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID), which depends on the specific operating conditions. The RDS(on) is typically very low, contributing to its high efficiency. The device comes in a TO-220F package, providing good thermal performance. Refer to the manufacturer's datasheet for precise values under specific operating conditions, including thermal resistance and switching characteristics.

This MOSFET is designed to operate over a wide temperature range and offers a reliable solution for demanding power applications.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4701 $58.7625
300+ $0.3858 $115.7400
465+ $0.3731 $173.4915
640+ $0.3615 $231.3600
830+ $0.3500 $290.5000
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 499 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess