EN
  • EN
  • DE

SLG4E41305V

Part No SLG4E41305V
Manufacturer SILEGO
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SILEGO
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837941-SLG4E41305V
Ultra Librarian 3D Model Ultra Librarian SLG4E41305V CAD Model

Description

The SLG4E41305V is a configurable mixed-signal IC belonging to the GreenPAK family from Silego Technology. This device is designed to integrate various discrete components into a single programmable chip, offering designers a flexible and efficient way to create custom circuits. It's suitable for a broad range of applications, providing both analog and digital functionalities.

Applications:

  • Portable Devices: Battery management, button control, and level translation.
  • Wearable Technology: Sensor interfaces, display drivers, and power optimization.
  • IoT (Internet of Things) Devices: Data acquisition, sensor signal processing, and wireless communication control.
  • Consumer Electronics: Custom logic functions, LED control, and audio processing.
  • Industrial Control Systems: Motor control, sensor monitoring, and programmable logic controllers (PLCs).

Features:

  • Configurable Analog and Digital Logic: Provides a flexible architecture for custom circuit design.
  • Integrated Comparators: Enables precise voltage detection and threshold control.
  • Programmable Delay Lines: Allows for accurate timing control and pulse shaping.
  • I2C Interface: Facilitates easy communication with microcontrollers and other peripherals.
  • Low Power Consumption: Extends battery life in portable applications.
  • Small Package Size: Reduces board space requirements.
  • Non-Volatile Memory: Stores configuration data even when power is removed.

Benefits:

  • Reduced Component Count: Integrates multiple discrete components into a single IC.
  • Simplified Board Layout: Reduces the complexity of the PCB design.
  • Lower System Cost: Reduces BOM cost, assembly cost, and overall system expenses.
  • Improved Performance: Customization allows for optimization of specific applications.
  • Faster Time-to-Market: GreenPAK Designer software simplifies the design and programming process.
  • Increased Design Flexibility: Enables unique and customized function implementations.
  • Enhanced Reliability: Reduces the number of discrete components, improving overall system reliability.

Additional Details:

The SLG4E41305V is programmed using Silego's GreenPAK Designer software, a free GUI-based development tool. This allows designers to configure the internal logic and analog blocks without writing code. It features configurable comparators, look-up tables (LUTs), delay lines, and counters. The integrated I2C interface allows it to communicate with a host microcontroller for configuration and data transfer. Its low power consumption is ideal for battery-powered devices. Detailed specifications, application notes, and electrical characteristics are available in the Silego datasheet for this part. It is available in a compact package.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess