Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Unitrode
Package Bulk
Product Status Active
Battery Chemistry Lead Acid
Programmable Features Current
Voltage - Supply (Max) 40V
Temperature Range - Operating -40°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number UC2906
Standard Package 84 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938024-UC2906Q
Ultra Librarian 3D Model Ultra Librarian UC2906Q CAD Model

Description

The 938024-UC2906Q is a high-quality battery charger integrated circuit designed for power management in lead acid batteries.

  • Maximum Supply Voltage: 40V
  • Features: Programmable Current Control
  • Mounting Type: Surface Mount
  • Package: 20-LCC (J-Lead)
  • Product Status: Active
  • Operating Temperature: -40°C to 70°C

You May Also Be Interested in

Renesas Electronics America
Highly Integrated Battery Charger with Automatic Power Source Selector for Notebook Computers | IC BATTERY CHARGER CTRLR 28-QSOP
Need more? Email Us
ECAD model for ISL6255HAZ
Unitrode
IC BATT CHG PWR SUP SUPPORT CIRC
Lowest to $7.1028
ECAD model for UC2906Q
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $6.0941
ECAD model for SC802AIML
Texas Instruments
800mA Single Cell Li-Ion Battery Charger With Automatic Adaptor/USB Detection
Lowest to $1.4146
ECAD model for BQ24052DSQR
STMicroelectronics
IC BATT CHG MULTI-CHEM 20VFQFPN / Charger IC Multi-Chemistry 20-VFQFPN (3x3)
Lowest to $4.0966
ECAD model for SPV1050TTR
Texas Instruments
Need more? Email Us
ECAD model for LP3922RLX-C
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $0.8342
ECAD model for BQ24041DSQR
Semtech Corporation
IC LI-ION BATTERY CHRGR
Lowest to $1.3039
ECAD model for SC805AMLTRT
Semtech Corporation
IC LI-ION BATT CHARGER 16-MLPQ
Need more? Email Us
ECAD model for SC804AMLTRT

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.1028 $71.0280
23+ $5.8279 $134.0417
35+ $5.6459 $197.6065
48+ $5.4638 $262.2624
62+ $5.2817 $327.4654
82+ $4.7352 $388.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,670 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention