EN
  • EN
  • DE

L9632013TR

Part No L9632013TR
Manufacturer STMicroelectronics
Catalog Specialized ICs
Description IC AED SMARTPOWER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number L9632013
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 778222-L9632013TR
Ultra Librarian 3D Model Ultra Librarian L9632013TR CAD Model

Description

The L9632013TR is a state-of-the-art integrated circuit produced by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to provide an efficient and robust solution for a wide range of electronic applications. With its advanced technology and compact design, the L9632013TR is well-suited for use in power management, automation, and control systems among others.

Key Features

  • High Integration: The L9632013TR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: This device is engineered to operate with minimal power loss, making it an ideal choice for energy-sensitive applications.
  • Durability: Built to withstand harsh conditions, the L9632013TR maintains its performance over a wide temperature range and is resistant to electrical disturbances.
  • Flexibility: The versatile nature of this IC allows it to be used in various configurations, catering to the specific needs of different projects.

Applications

The L9632013TR is a versatile component that can be utilized in a multitude of applications. It is particularly well-suited for:

  • Power supply units
  • Motor control systems
  • Industrial automation
  • LED lighting systems
  • Consumer electronics

Technical Specifications

STMicroelectronics ensures that the L9632013TR meets stringent quality and performance standards. With a focus on technical excellence, this IC offers the following specifications:

  • Package Type: Provided in a Tape and Reel (TR) format for automated assembly processes
  • Quality Assurance: Manufactured under strict quality control and adheres to international standards
  • Support and Documentation: Comprehensive technical support and detailed documentation are available to assist with integration and application development

Ordering Information

The product number L9632013TR is specific to the Tape and Reel packaging of this integrated circuit by STMicroelectronics. For ordering or inquiries, customers can contact STMicroelectronics' sales team or authorized distributors.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess