EN
  • EN
  • DE
  • IT

20MC225MB2TER

Part No 20MC225MB2TER
Manufacturer United Chemi-Con
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1123404-20MC225MB2TER
Categories Custom Parts
Manufacturer United Chemi-Con
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20MC225MB2TER CAD Model

Description

The 20MC225MB2TER is an aluminum electrolytic capacitor manufactured by United Chemi-Con. These capacitors are commonly used in electronic circuits for filtering, smoothing, and energy storage applications. United Chemi-Con is a well-known manufacturer of high-quality capacitors, known for their reliability and performance.

Applications

  • Power supplies
  • DC-DC converters
  • LED lighting
  • Audio amplifiers
  • Consumer electronics

Features

  • Aluminum electrolytic capacitor
  • Capacitance: 2.2uF
  • Voltage Rating: 25V
  • Operating Temperature: -40C to +85C
  • Tolerance: ±20%

Benefits

  • Effective filtering of DC voltage
  • Compact size for high-density circuit designs
  • Long lifespan and high reliability
  • Stable performance over a wide temperature range
  • Cost-effective solution for filtering and smoothing

Additional Details

This capacitor is designed for general-purpose applications, providing a balance of size, performance, and cost. The aluminum electrolytic construction allows for a relatively high capacitance value in a small package. Consider the ripple current rating and operating temperature range when selecting this capacitor to ensure it meets the requirements of your specific application. Correct polarity must be observed when installing electrolytic capacitors in a circuit.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess