EN
  • EN
  • DE

UM8250B

Part No UM8250B
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description Asynchronous Communication Element(ACE)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UMC Corporation
Win Source Part Number 1277224-UM8250B
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM8250B CAD Model

Description

The UM8250B is a Universal Asynchronous Receiver/Transmitter (UART) manufactured by UMC Corporation. It's a crucial component in serial communication, enabling data transfer between a microcontroller or microprocessor and peripheral devices using the RS-232 standard or similar serial interfaces.

Applications

  • Serial Communication Ports: Provides serial communication capabilities for computers and embedded systems.
  • Modems: Used in modems to convert parallel data from a computer into serial data for transmission over telephone lines and vice versa.
  • Printers: Enables serial communication between computers and printers.
  • Data Acquisition Systems: Facilitates serial communication between data acquisition systems and computers.
  • Embedded Systems: Provides serial communication capabilities for various embedded systems applications.

Features

  • Full-Duplex Operation: Supports simultaneous transmission and reception of data.
  • Programmable Baud Rate: Allows for flexible selection of the data transmission rate.
  • Programmable Data Format: Supports various data formats, including different data bit lengths, parity options, and stop bits.
  • Interrupt Generation: Generates interrupts to signal the microcontroller or microprocessor when data is received or transmitted.
  • Line Break Generation and Detection: Supports the generation and detection of line break conditions.
  • Built-in Baud Rate Generator: Provides a stable clock source for generating the desired baud rate.

Benefits

  • Flexible Serial Communication: Provides versatile serial communication capabilities for various applications.
  • Simplified System Design: Reduces the complexity of serial communication interfaces.
  • Improved System Performance: Enhances the performance of serial communication systems.
  • Wide Compatibility: Compatible with various serial communication standards and devices.
  • Cost-Effective Solution: Provides a cost-effective solution for serial communication.

The UM8250B typically requires a clock signal for operation and is controlled through a set of registers that are accessed by the microcontroller or microprocessor. These registers are used to configure the UART, control data transmission and reception, and monitor the status of the UART. Consult the datasheet from UMC Corporation for detailed specifications and operating instructions.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess