EN
  • EN
  • DE
  • IT

UM6116M-2L

Part No UM6116M-2L
Manufacturer UMC Corporation
Catalog Electronic Wholesale
Description 2K x 8 CMOS SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UMC Corporation
Win Source Part Number 1277191-UM6116M-2L
Manufacturer Homepage www.umc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UM6116M-2L CAD Model

Description

The UM6116M-2L is a 16K (2K x 8) static random-access memory (SRAM) chip manufactured by UMC Corporation. SRAM is a type of semiconductor memory that stores each bit of data using six transistors, offering fast access times and requiring constant power to maintain the stored information.

Applications:

  • Embedded Systems: Used for temporary data storage in microcontrollers and other embedded systems requiring fast memory access.
  • Cache Memory: Employed as cache memory in processors to speed up data retrieval.
  • Industrial Control Equipment: Provides fast and reliable memory for control systems and automation equipment.
  • Test and Measurement Instruments: Used in instruments that require high-speed data acquisition and processing.
  • Networking Equipment: Functions as temporary storage in routers, switches, and other networking devices.

Features:

  • Fast Access Time: Provides quick read and write operations for high-performance applications.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable devices.
  • Easy to Use: Compatible with standard microprocessor interfaces for easy integration into existing systems.
  • Wide Operating Voltage Range: Operates over a wide voltage range to accommodate various power supply configurations.
  • Small Package Size: Available in compact packages for space-constrained applications.

Benefits:

  • Improved System Performance: Faster access times lead to improved overall system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Easy Integration: Standard microprocessor interfaces simplify integration into existing systems.
  • High Reliability: Provides reliable memory storage for critical applications.
  • Compact Size: Small package size allows for use in space-constrained environments.

Additional Details:

The UM6116M-2L's key specifications, such as access time, operating voltage, and standby current, can be found in the UMC Corporation datasheet. It is typically available in through-hole DIP (dual in-line package) or surface-mount SOIC (small outline integrated circuit) packages. This SRAM chip is a reliable and cost-effective solution for applications requiring fast and temporary data storage.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess