EN
  • EN
  • DE

TSC-109L3H

Part No TSC-109L3H
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description Miniature, Sealed PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1274652-TSC-109L3H
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC-109L3H CAD Model

Description

The TSC-109L3H is a power inductor manufactured by Tyco Electronics (now TE Connectivity). It is designed for use in various power supply and filtering applications. This inductor offers a compact size and robust performance, making it suitable for a wide range of electronic devices.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • Filtering circuits in electronic equipment
  • Voltage regulators
  • LED lighting power supplies

Features

  • High current carrying capacity: The TSC-109L3H is designed to handle significant current without saturation, ensuring stable operation in power applications.
  • Low DC resistance (DCR): Minimizes power loss and improves efficiency in power conversion circuits.
  • Compact size: Allows for integration into small electronic devices and space-constrained environments.
  • Shielded construction: Reduces electromagnetic interference (EMI) and prevents noise from affecting surrounding circuitry.
  • High reliability: Constructed with high-quality materials and manufacturing processes for long-term reliability.

Benefits

  • Improved power supply efficiency: Low DCR minimizes power losses, leading to higher efficiency and reduced heat generation.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, ensuring compliance with regulatory standards and preventing noise problems.
  • Smaller form factor: Enables the design of smaller and more compact electronic devices.
  • Increased reliability: High-quality construction ensures long-term performance and reduces the risk of failures.
  • Stable performance: High current carrying capacity ensures stable operation even under demanding load conditions.

Additional Details

The TSC-109L3H's inductance value, saturation current, and DCR are critical parameters that must be considered when selecting it for a specific application. Refer to the TE Connectivity datasheet for detailed electrical characteristics, mechanical dimensions, and environmental specifications. The specific core material and winding techniques used in the inductor's construction contribute to its performance characteristics. It is designed for reflow soldering processes used in automated PCB assembly.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess