EN
  • EN
  • DE

C50936-000

Part No C50936-000
Manufacturer TE Connectivity
Catalog Labels, Labeling
Description Wire Labels & Markers HS-SLV 1 W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Label Type Heat Shrinkable
Label Size 1.00" x 1.97" (25.4mm x 50.0mm)
Color White
Material Polyolefin (PO), Halogen Free, Irradiated, Self-Extinguishing, UV Stabilized
For Use With/Related Products AM6310 Dot Matrix Printer or T200, T212M, T312M, T312Mi, T612M-DS, T6112DS, TE3112, TE3124 Thermal Transfer Printers
Ultra Librarian 3D Model Ultra Librarian C50936-000 CAD Model

Description

NULL

You May Also Be Interested in

Brady Corporation
XPERT PERMASLEEVE WHT.187"DIA X
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.13" x 1.97" (3.3mm x 50.0mm)
Need more? Email Us
TE Connectivity
SP200375WE2.5 / Label
Need more? Email Us
TE Connectivity
LABEL DIE-CUT 3" X 2" CLR / Clear Die-Cut Label 3.00" x 2.00" (76.2mm x 50.8mm)
Need more? Email Us
Brady Corporation
LABEL WHITE/CLEAR 1=250PCS / White, Transparent Self Laminating Label 1.50" W x 1.50" L (38.1mm x 38.1mm)
Need more? Email Us
Brady Corporation
WIRE MARK SLV 22~16AWG 1=100PCS / White Heat Shrinkable Label 1.00" W x 0.13" Dia (25.4mm x 3.2mm); Cable O.D. 0.05" ~ 0.11" (1.2mm ~ 2.8mm)
Need more? Email Us
Brady Corporation
SLEEVE, 0.187 IN DIA X 2 IN W / Black Heat Shrinkable Label 2.00" W x 0.19" Dia (50.8mm x 4.8mm); Cable O.D. 0.06" ~ 0.15" (1.6mm ~ 3.8mm)
Need more? Email Us
TE Connectivity
HEATSHRINK LBL .187" PRESCORE YL / Yellow Heat Shrinkable Label 0.19" x 1.97" (4.8mm x 50.0mm)
Need more? Email Us
Brady Corporation
HEAT SHRINK TUBING / Blue Heat Shrinkable Label 0.25" W x 1.08" Dia (6.4mm x 27.4mm); Cable O.D. 0.09" ~ 0.22" (2.4mm ~ 5.5mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess