EN
  • EN
  • DE

TPD1E10B09DPYT

Part No TPD1E10B09DPYT
Manufacturer Texas Instruments
Catalog TVS - Diodes
Description TVS DIODE 9VWM 20VC 2X2SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 9V (Max)
Minimum Breakdown Voltage 9.5V
Max Clamping Voltage 20V
Peak Pulse Current(Ippm) 4.5A (8/20μs)
Power Dissipation - Pd 90W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 2-X1SON (1x.60)
Win Source Part Number 1111153-TPD1E10B09DPYT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPD1E10B09DPYT CAD Model

Description

Overview of Texas Instruments TPD1E10B09DPYT

The TPD1E10B09DPYT is a cutting-edge, single-channel transient voltage suppressor (TVS) diode array from Texas Instruments. Designed to provide state-of-the-art overvoltage protection, this compact device is ideal for safeguarding sensitive electronics against electrical surges and electrostatic discharge (ESD) events. It is particularly well-suited for high-speed data interfaces and other applications requiring a minimal footprint and maximum protection.

Key Features

  • Low Capacitance: With a typical capacitance of only 0.65 pF, the TPD1E10B09DPYT ensures signal integrity is maintained, making it perfect for protecting high-speed data lines without compromising performance.
  • ESD Protection: It offers excellent ESD protection of ±10 kV (IEC 61000-4-2, contact discharge) and ±15 kV (IEC 61000-4-2, air-gap discharge), safeguarding your electronics against common electrostatic threats.
  • Low Leakage: The device features a low leakage current, which is beneficial for battery-powered applications where power conservation is critical.
  • Small Package: Housed in an ultra-small X2SON package, the TPD1E10B09DPYT is optimized for space-constrained applications, allowing designers to minimize PCB space without compromising on protection.
  • Wide Operating Voltage Range: It supports an operating voltage range of 0.9 V to 5.5 V, accommodating a variety of low-voltage applications.

Applications

The TPD1E10B09DPYT is versatile in its applications, commonly used in:

  • USB interfaces
  • Audio lines
  • Keypads and buttons
  • Low-voltage I/O ports
  • Other high-speed data lines requiring ESD protection

Reliability and Quality

As with all Texas Instruments products, the TPD1E10B09DPYT is manufactured to the highest quality standards. It provides reliable protection in a range of environmental conditions, ensuring that your application remains secure against transient voltages and ESD events over its operational lifetime.

For electronic designers looking to enhance the durability and longevity of their products, the TPD1E10B09DPYT from Texas Instruments offers an excellent solution that does not compromise on space or performance.

You May Also Be Interested in

NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0993
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1188 $50.4900
900+ $0.1113 $100.1700
1,395+ $0.1076 $150.1020
2,000+ $0.1000 $200.0000
2,600+ $0.0963 $250.3800
3,245+ $0.0925 $300.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142,300 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess