EN
  • EN
  • DE

SW-419TR

Part No SW-419TR
Manufacturer Tyco Electronics
Catalog Electronic Wholesale
Description GaAs SP4T Terminated Switch DC - 2 GHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1262720-SW-419TR
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-419TR CAD Model

Description

The SW-419TR is a vibration sensor manufactured by Tyco Electronics. It's designed to detect vibrations and provide a trigger signal when a specific threshold is exceeded. This sensor is compact, robust, and suitable for various applications that require vibration detection and monitoring.

Applications:

  • Security systems: Used to detect tampering or forced entry on doors, windows, or other access points.
  • Automotive anti-theft systems: Detects attempts to move or damage a vehicle.
  • Industrial machinery monitoring: Monitors vibration levels in equipment to detect potential failures or maintenance needs.
  • Gaming controllers and devices: Provides tactile feedback and motion sensing capabilities.
  • Structural health monitoring: Detects vibrations in bridges, buildings, and other structures to assess their integrity.

Features:

  • Omnidirectional sensitivity: Detects vibrations from any direction.
  • Adjustable sensitivity: Some versions may offer adjustable sensitivity to tailor the response to specific vibration levels.
  • Compact size: Easy to integrate into various devices and systems.
  • Robust construction: Withstands harsh environmental conditions and mechanical stress.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Early detection of potential problems: Enables proactive maintenance and prevents costly repairs in industrial applications.
  • Enhanced security: Provides reliable intrusion detection in security systems.
  • Improved user experience: Adds tactile feedback and motion sensing capabilities to gaming devices.
  • Increased safety: Monitors structural integrity and detects potential hazards in critical infrastructure.
  • Cost-effective solution: Provides a simple and reliable way to detect vibrations without complex circuitry.

The SW-419TR typically operates by using a mechanical switch that closes when subjected to vibration. This switch closure can be used as a trigger signal for other circuits or systems. The sensor's sensitivity is determined by the mechanical properties of the switch and the mass of the internal components. Variations in the design and manufacturing process can result in different sensitivity levels.

Technical Specifications (Typical):

  • Operating Voltage: 3-12V DC
  • Operating Temperature: -20°C to +70°C
  • Contact Resistance: < 10 ohms
  • Insulation Resistance: > 10M ohms

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Nordic Semiconductors
Need more? Email Us
IXYS
Lowest to $7.8205
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Samsung
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess