EN
  • EN
  • DE

SRUDH-SH-124D1

Part No SRUDH-SH-124D1
Manufacturer Tyco Electronics
Catalog Power Relays, Over 2 Amps
Description 12 Amp Miniature Power PC Board Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Tyco Electronics
Win Source Part Number 1258872-SRUDH-SH-124D1
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRUDH-SH-124D1 CAD Model

Description

The SRUDH-SH-124D1 is a power relay manufactured by Tyco Electronics. It's designed for switching high-current loads in various applications, offering reliable performance and long operational life. This relay is commonly used in automotive systems, industrial control equipment, and other applications requiring robust switching capabilities.

Applications:

  • Automotive applications, including starter circuits, lighting control, and power distribution.
  • Industrial control systems for motor control, solenoid actuation, and process automation.
  • Power supplies and uninterruptible power supplies (UPS) for switching between different power sources.
  • Home appliances, such as washing machines, refrigerators, and air conditioners.
  • Telecommunications equipment for signal routing and switching.

Features:

  • High switching capacity: Capable of handling significant current loads.
  • Compact size: Allows for integration into space-constrained applications.
  • High reliability: Ensures consistent performance and long lifespan.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • Quick connect terminals: Facilitate easy and secure wiring.
  • 24V DC coil voltage.

Benefits:

  • Improved system performance: Reliable switching ensures optimal operation of connected devices.
  • Reduced downtime: High reliability minimizes the need for maintenance and replacements.
  • Enhanced safety: Sealed construction protects against electrical hazards and environmental damage.
  • Simplified installation: Quick connect terminals streamline the wiring process.
  • Cost-effective solution: Offers a balance of performance, reliability, and affordability.

Additional Details:

The SRUDH-SH-124D1 relay typically features a single-pole, double-throw (SPDT) contact configuration. Its coil is designed to operate at 24V DC, and it can switch currents up to specified amperage depending on the load type. The relay's compact size and robust construction make it suitable for demanding environments.

Ensure proper heat sinking and wiring practices are followed to maximize the relay's lifespan and performance. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
TE Connectivity
RELAY CONTACTOR SPST 500A 48V /
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess