EN
  • EN
  • DE

LM2901VQDRG4Q1

Part No LM2901VQDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR DIFF QUAD 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Comparator Differential CMOS, MOS, Open-Collector, TTL 14-SOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name LM2901
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-31656-6, 296-31656-2, -296-31656-1-ND, LM2901VQDRG4Q1-ND, 296-31656-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923120-LM2901VQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian LM2901VQDRG4Q1 CAD Model

Description

The LM2901VQDRG4Q1 is a robust automotive-grade low-power quad differential comparator produced by Texas Instruments, designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±18V supply. This versatility makes it suitable for a variety of applications in the automotive industry, where reliable performance under varying power conditions is essential.

Key Features

  • Wide Supply Voltage Range: The LM2901VQDRG4Q1 can operate from 2V to 36V (single supply) or ±1V to ±18V (dual supplies), accommodating a broad spectrum of automotive electrical systems.
  • Low Supply Current Drain: This comparator is optimized for low power consumption, drawing a minimal supply current, which is critical for energy-sensitive automotive applications.
  • Low Input Biasing Current: It features a low input bias current, thereby reducing the effect on input signals and enhancing the accuracy of the comparison.
  • Low Input Offset Voltage: The device ensures a low input offset voltage, which contributes to a more precise performance in detection and control systems.
  • Differential Input Voltage Range: The comparator has the capability to handle differential input voltage ranges equal to the power supply voltage, offering flexibility in signal comparison.
  • Output Compatibility: Its output is compatible with TTL, MOS, and CMOS, allowing for easy integration with a variety of digital logic systems.
  • Automotive Qualifications: The LM2901VQDRG4Q1 is qualified for automotive applications, complying with rigorous industry standards for reliability and performance under harsh conditions.

Applications

The LM2901VQDRG4Q1 is well-suited for several automotive applications, including:

  • Limit comparators
  • Simple analog-to-digital converters (ADCs)
  • DC motor controllers
  • Battery monitors
  • Alarm systems
  • Window lift and sunroof control

This product from Texas Instruments is offered in a 14-pin package, ensuring compactness and ease of use in space-constrained automotive environments. With its combination of features, the LM2901VQDRG4Q1 stands as a reliable and versatile choice for designers looking to enhance the performance and efficiency of their automotive systems.

You May Also Be Interested in

Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3815 $51.5025
320+ $0.3130 $100.1600
495+ $0.3032 $150.0840
685+ $0.2934 $200.9790
885+ $0.2837 $251.0745
1,180+ $0.2543 $300.0740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,600 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess