EN
  • EN
  • DE

CER0707A

Part No CER0707A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CER FILTER BAND PASS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel
Product Status Active
Bandwidth 150 MHz
Insertion Loss 2.8dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case Monoblock, 2 PC Pad
Height (Max) 0.191" (4.85mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 578540-CER0707A
Ultra Librarian 3D Model Ultra Librarian CER0707A CAD Model

Description

The 578540-CER0707A is a ceramic filter used in electronic devices.

  • Category: It belongs to the Filters - Ceramic Filters category and has a Band Pass filter type.
  • Height: The filter has a height of 0.191" (4.85mm) and a bandwidth of 150 MHz.
  • Mounting Type: It is surface mountable and comes in a Monoblock, 2 PC Pad package.
  • Package Quantity: The filter has a standard package of 100 pcs and is manufactured by Tusonix, a subsidiary of CTS Electronic Components.
  • Status: It is an active product and is widely used in various applications.
  • Insertion Loss: The insertion loss of the filter is 2.8dB, providing efficient filtering capabilities.
  • REACH: It is unaffected by REACH regulations and has an ECCN classification of EAR99.
  • Overall: Overall, the 578540-CER0707A is a high-quality ceramic filter that meets the requirements of electronic devices.

You May Also Be Interested in

Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 1500 - 16
Lowest to $11.4033
Anatech Electronics Inc.
3300 MHZ CERAMIC BAND PASS FILTE / 3.3GHz Center Band Pass Ceramic Filter 20 MHz 50Ohm 16-SMD Module
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 7150 - 75
Lowest to $13.4791
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1575
Lowest to $0.9891
Mini-Circuits
LTCC BAND PASS FILTER, 2850 - 29
Need more? Email Us
Murata Electronics North America
DISCR RAD FOR MOTOROLA MC3371
Need more? Email Us
Mini-Circuits
LTCC BAND PASS FILTER, 2800 - 34
Lowest to $9.0711
Mini-Circuits
LTCC BAND PASS FILTER, 2750 - 29
Lowest to $10.1086

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess