EN
  • EN
  • DE

CER0391A

Part No CER0391A
Manufacturer Tusonix a Subsidiary of CTS Electronic Components
Catalog Ceramic Filters
Description CERAMIC FILTER / Ceramic Filter Monoblock, 3 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Tusonix a Subsidiary of CTS Electronic Components
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case Monoblock, 3 PC Pad
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 915275-CER0391A
Ultra Librarian 3D Model Ultra Librarian CER0391A CAD Model

Description

The 915275-CER0391A is a ceramic filter used in electronic devices.

  • Category: Filters - Ceramic Filters
  • Mounting Type: Surface Mountable
  • Package: Monoblock, 3 PC Pad
  • Standard Package: 100 pcs
  • Manufacturer: Tusonix, a subsidiary of CTS Electronic Components
  • Status: Active product
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Mini-Circuits
LTCC LOW PASS FILTER, DC - 2800
Lowest to $5.3392
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
Mini-Circuits
LTCC HIGH PASS FILTER, 2450 - 70
Lowest to $2.8454
Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 87
Lowest to $4.4577
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
Anatech Electronics Inc.
922MHz Center Band Pass Ceramic Filter 10.5 MHz 50Ohm 22-SMD Module
Need more? Email Us
Mini-Circuits
CERAMIC RESONATOR BPF
Lowest to $75.0001
Mini-Circuits
LTCC LOW PASS FILTER, DC - 530 M
Lowest to $8.0933
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess