Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 7.35GHz Center
Impedance 50Ohm
Bandwidth 400 MHz
Insertion Loss 3.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.041" (1.04mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864165-BFCN-7350+
Ultra Librarian 3D Model Ultra Librarian BFCN-7350+ CAD Model

Description

The 864165-BFCN-7350+ is a ceramic band pass filter designed for use in electronic circuits.

  • Frequency Range: 7.35GHz center
  • Bandwidth: 400MHz
  • Insertion Loss: 3.5dB
  • Impedance: 50Ohm
  • Mounting Type: Surface Mount
  • Package: 4-SMD, no lead
  • Height: 0.041"
  • Size: 0.126" x 0.063"
  • Packaging: Tape and reel
  • Pieces per package: 3,000
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LFB182G45S9A293
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD / RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.5dB 50Ohm SMD 4Pin 0805
Need more? Email Us
ECAD model for LFB212G45SG8A127
Murata Electronics North America
Need more? Email Us
ECAD model for LFB212G45CGAD443
Murata Electronics North America
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Need more? Email Us
ECAD model for LFB185G78SGAB713
Murata Electronics North America
Lowest to $0.1093
ECAD model for LFB182G45CL3D178
Murata Electronics North America
Operating Temperature Range
Need more? Email Us
ECAD model for LFB212G45BA4D007
Murata Electronics North America
FILTER CER BAND PASS 2.45GHZ SMD
Lowest to $0.1432
ECAD model for LFB212G45BA1A220
Murata Electronics North America
RF Filter Band Pass 2450MHz 2400MHz to 2500MHz 1.8dB SMD 4Pin 0603 / FILTER BANDPASS 2.45GHZ
Lowest to $0.1343
ECAD model for LFB182G45SG9A272
Murata Electronics North America
Filters for Communication Equipment Chip Multilayer LC Filters (BPF)
Need more? Email Us
ECAD model for LFB155G50CB1B948

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5600 $58.2400
9+ $11.9467 $107.5203
13+ $11.5734 $150.4542
18+ $11.2000 $201.6000
24+ $10.8267 $259.8408
31+ $9.7067 $300.9077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention