Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.085GHz Center
Impedance 50Ohm
Bandwidth 600 MHz
Insertion Loss 2.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 864161-BFCN-3085A+
Ultra Librarian 3D Model Ultra Librarian BFCN-3085A+ CAD Model

Description

The 864161-BFCN-3085A+ is a ceramic filter from Mini-Circuits.

  • Manufacturer: Mini-Circuits
  • Application: Filter
  • Center Frequency: 3.085GHz
  • Insertion Loss: 2.5dB
  • Bandwidth: 600 MHz
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Package: 4-SMD, No Lead
  • Package Quantity: 3,000 pcs
  • Status: Active

You May Also Be Interested in

Mini-Circuits
LTCC HIGH PASS FILTER, 2900 - 16 / 9.45GHz Center High Pass Ceramic Filter 13.1 GHz 50Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $8.1391
ECAD model for HFCG-2750+
Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $14.6617
ECAD model for BFCV-2610+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 11400 / 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $12.8086
ECAD model for LFCW-1142+
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
ECAD model for SFECF10M8SF00-R0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1800
Lowest to $3.5455
ECAD model for LFCG-1800+
Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
ECAD model for SFKLF10M7NL00-B0
Akoustis- RFMi
CER FILTER 426.4MHZ BAND PASS
Need more? Email Us
ECAD model for RF3608D
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.1935
ECAD model for HFCG-1500+
Mini-Circuits
LTCC HPF, 1650-5000 MHZ / 3.325GHz Center High Pass Ceramic Filter 3.35 GHz 50Ohm 0805 (2012 Metric), 8 PC Pad
Lowest to $3.5532
ECAD model for HFCG-1600+

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1038 $56.4152
9+ $11.5724 $104.1516
14+ $11.2107 $156.9498
19+ $10.8491 $206.1329
24+ $10.4875 $251.7000
32+ $9.4026 $300.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,639 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention