EN
  • EN
  • DE

FASA-SO517

Part No FASA-SO517
Manufacturer TURCK
Catalog OEM Parts (F - I)
Description Turck, FASA-SO517, U2-15516
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1095372-FASA-SO517
Categories OEM Parts(F-I)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FASA-SO517 CAD Model

Description

The FASA-SO517 is an inductive sensor from Turck. Inductive sensors are used to detect the presence of metallic objects without physical contact, making them suitable for a variety of automation and industrial applications.

Applications:

  • Position detection in automated machinery
  • Object counting on conveyor belts
  • End-of-travel sensing in linear actuators
  • Speed monitoring in rotating equipment
  • Presence/absence detection of metal parts in assembly lines
  • Robotics and material handling systems

Features:

  • Non-contact detection: Detects metallic objects without physical contact.
  • Rugged construction: Designed for harsh industrial environments.
  • High switching frequency: Enables fast and accurate detection.
  • Short-circuit and overload protection: Protects the sensor from damage.
  • LED indication: Provides visual indication of the sensor's status.

Benefits:

  • Increased efficiency: Automates processes and reduces manual labor.
  • Improved reliability: Provides consistent and dependable detection.
  • Reduced maintenance: Eliminates wear and tear associated with physical contact.
  • Enhanced safety: Prevents accidents by detecting objects in hazardous areas.
  • Cost savings: Reduces downtime and increases productivity.

Additional Details:

Inductive sensors like the FASA-SO517 operate based on the principle of electromagnetic induction. When a metallic object enters the sensor's sensing field, it alters the sensor's internal oscillator circuit, causing a change in the output signal. The sensing range is a critical parameter, indicating the maximum distance at which the sensor can reliably detect a target. The sensor's housing material, operating voltage, and output type (e.g., NPN, PNP) are also important considerations for selecting the appropriate sensor for a given application. Turck is a reputable manufacturer known for producing high-quality and reliable industrial sensors.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
TT Electronics
Lowest to $6.0469
Panasonic
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess