EN
  • EN
  • DE

MCP9700T-H/TTVAO

Part No MCP9700T-H/TTVAO
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-150C SOT-23-3 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-4°C, +6°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MCP9700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9700T-H/TTVAOTR
Standard Package 3,000
Win Source Part Number 1336588-MCP9700T-H/TTVAO
Ultra Librarian 3D Model Ultra Librarian MCP9700T-H/TTVAO CAD Model

Description

The MCP9700T-H/TTVAO from Microchip Technology is a low-power, linear active thermistor IC. This highly accurate temperature sensor provides a voltage output that is directly proportional to the ambient temperature. It is an ideal solution for applications that require simple, easy-to-use temperature monitoring with a minimal number of external components.

Key Features

  • Temperature Sensing Range: The MCP9700T-H/TTVAO can measure temperatures from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
  • Accuracy: It offers an accuracy of ±2°C, ensuring reliable temperature readings for critical applications.
  • Linear Temperature Coefficient: The device provides a linear temperature coefficient of 10 mV/°C, which simplifies the temperature-to-voltage conversion process.
  • Low Operating Voltage: With an operating voltage range of 2.3V to 5.5V, the sensor is versatile for both low and standard voltage applications.
  • Low Power Consumption: The MCP9700T-H/TTVAO is optimized for low power consumption, drawing just 6 µA (typical), making it suitable for battery-powered systems.
  • Small Package: Available in a small 3-pin SOT-23 package, it is perfect for space-constrained applications.
  • Stability: Long-term stability and reliability are hallmarks of this sensor, ensuring consistent performance over the product's lifetime.

Applications

The MCP9700T-H/TTVAO is used in various applications, including but not limited to:

  • Industrial Systems
  • Consumer Electronics
  • Portable Battery-Powered Devices
  • Temperature Control and Monitoring Systems
  • Environmental Monitoring

Easy Integration

Integrating the MCP9700T-H/TTVAO into a design is straightforward due to its analog output, which can be directly interfaced with the analog-to-digital converters (ADCs) found in many microcontrollers. This seamless integration reduces design complexity and accelerates time-to-market for products requiring temperature sensing capabilities.

With its robust feature set and Microchip Technology's reputation for quality, the MCP9700T-H/TTVAO is an excellent choice for designers looking to incorporate temperature sensing into their next project.

You May Also Be Interested in

Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 16TSSOP
Lowest to $10.0855
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Microchip Technology
SENSOR DIGITAL -55C-125C 8DFN
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8SOIC
Lowest to $8.5332

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9231 $60.0015
155+ $0.7574 $117.3970
240+ $0.7338 $176.1120
330+ $0.7101 $234.3330
425+ $0.6865 $291.7625
565+ $0.6154 $347.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,020 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess