EN
  • EN
  • DE

ISO7240ADWRG4

Part No ISO7240ADWRG4
Manufacturer Texas Instruments
Catalog OEM Parts (F - I)
Description Quad Channel, 4/0, 1Mbps, Digital Isolator 16-SOIC -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 1 Mbps
Isolation Voltage 2.8 kV
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Nominal Supply Current 16 mA
Number of Channels 4
Number of Pins 16
Packaging Tape & Reel (TR)
Power Dissipation 220 mW
Propagation Delay 110 ns
Radiation Hardening No
RoHS Compliant
Turn-On Delay Time 110 ns
Weight 420.395078 mg
Win Source Part Number 1065995-ISO7240ADWRG4
Categories OEM Parts(F-I)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISO7240ADWRG4 CAD Model

Description

The ISO7240ADWRG4 is a high-performance, quad-channel digital isolator from Texas Instruments, designed to provide robust communication and signal isolation for a wide range of industrial and communication applications. This component is a crucial element in systems requiring electrical isolation between noisy environments and sensitive circuitry, ensuring signal integrity and system safety.

Key Features

  • Isolation Channels: Four independent isolation channels with bidirectional channel configuration.
  • Data Rate: Capable of supporting data rates up to 25 Mbps, allowing for high-speed data transfer.
  • Isolation Voltage: Offers a high isolation voltage of 2500 Vrms for 1 minute, providing reliable barrier against electrical noise and surges.
  • Low Power Consumption: Features low power consumption, making it suitable for power-sensitive applications.
  • Robust Electromagnetic Compatibility (EMC): Designed with high immunity to electromagnetic interference (EMI) and low emissions, minimizing the impact of environmental noise on signal integrity.
  • Operating Temperature: Suitable for operation in a wide temperature range from -40°C to +125°C, ensuring performance in harsh environmental conditions.
  • Package Type: Available in a compact SOIC-16 (Widebody) package, optimizing board space.

Applications

The ISO7240ADWRG4 is ideal for use in industrial automation, motor control, medical equipment, power supplies, and other applications where signal isolation is critical. Its robust design and high-speed capabilities make it an excellent choice for ensuring data integrity and electrical isolation in complex electronic systems.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ISO7240ADWRG4 is no exception. It is designed to meet stringent industry standards, providing a reliable solution for your isolation needs. With Texas Instruments' reputation for manufacturing high-quality components, you can trust the ISO7240ADWRG4 to perform consistently in the most demanding environments.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
TT Electronics
Lowest to $6.0469
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess