EN
  • EN
  • DE

EMC1186-1-AC3-TR

Part No EMC1186-1-AC3-TR
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8TDFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type I²C/SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Standard Package 3,300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342890-EMC1186-1-AC3-TR
Ultra Librarian 3D Model Ultra Librarian EMC1186-1-AC3-TR CAD Model

Description

EMC1186-1-AC3-TR Temperature Sensor IC

The EMC1186-1-AC3-TR is a high-precision, low-power temperature sensor IC from Microchip Technology, designed to provide accurate temperature monitoring with a digital output. This device is particularly suited for applications requiring temperature readings across multiple points, such as computer motherboards, office electronics, and industrial systems.

Key Features:

  • Multiple Temperature Zones: The EMC1186-1-AC3-TR can monitor up to six temperature zones, including one external diode and five internal channels, providing comprehensive thermal data.
  • High Accuracy: It offers exceptional accuracy for external diode measurements, typically ±1°C, ensuring reliable temperature monitoring critical for system performance and safety.
  • Programmable Resolution: The temperature data from the EMC1186-1-AC3-TR can be resolved from 9 to 12 bits, allowing users to optimize the trade-off between resolution and conversion time.
  • SMBus Interface: The device features a System Management Bus (SMBus) interface, which is compatible with I²C, for easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, it operates on a low supply voltage, minimizing the power requirements for battery-powered or energy-conscious applications.
  • Automatic Shutdown: An automatic shutdown feature helps to further reduce power consumption when the device is not in use.

Applications:

The EMC1186-1-AC3-TR is versatile and can be used in a variety of settings, including but not limited to:

  • Computer and server motherboards
  • Industrial systems and PLCs
  • Office electronics such as printers and copiers
  • Telecommunication equipment
  • Environmental monitoring systems

Package and Availability:

This sensor comes in a compact, surface-mount package and is available in tape and reel form for automated assembly processes, indicated by the 'TR' suffix in its part number. The EMC1186-1-AC3-TR is part of Microchip's commitment to providing advanced solutions for temperature monitoring across a wide range of applications.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
MikroElektronika
LM35 TEMPERATURE SENSOR TO-92
Need more? Email Us
Maxim Integrated
SENSOR TEMP I2C/SMBUS 8UMAX
Lowest to $0.8507
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Lowest to $7.5620
NOVOSENSE
ANALOG TEMPERATURE SENSOR
Lowest to $0.4030
Analog Devices Inc.
IC TEMP TRANSDUCER 2-TERM 2FPACK
Need more? Email Us
NOVOSENSE
DIGITAL TEMPERATURE SENSOR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess