EN
  • EN
  • DE
  • IT

OVTL01LGAG

Part No OVTL01LGAG
Manufacturer TT Electronics
Catalog LED Lighting - Color
Description LED GREEN 515NM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr TT Electronics
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Color Green
Wavelength 515nm (510nm ~ 520nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 3.4V
Lumens/Watt @ Current - Test 50 lm/W
Current - Max 350mA
Luminous Flux @ Current/Temperature 60lm (Typ)
Temperature - Test 25°C
Viewing Angle 135°
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package SMD
Size / Dimension 0.197" Dia (5.00mm)
Height - Seated (Max) 0.064" (1.62mm)
Thermal Resistance of Package 2°C/W
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 651355-OVTL01LGAG
Ultra Librarian 3D Model Ultra Librarian OVTL01LGAG CAD Model

Description

The 651355-OVTL01LGAG is a green color LED lighting component designed for optoelectronics applications.

  • Forward Voltage: 3.4V
  • Maximum Current: 350mA
  • Viewing Angle: 135 degrees
  • Package Size: 0.197" Dia (5.00mm)
  • Thermal Resistance: 2°C/W
  • Luminous Flux: 60lm (Typ)
  • Current Rating: 350mA
  • Manufacturer Part Number: 651355-OVTL01LGAG (TT Electronics, Obsolete)

You May Also Be Interested in

Broadcom Limited
LED AMBER 590NM 2SMD
Lowest to $31.5445
LITE-ON Technology
LED LOPL RED 625NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL RED 627NM SMD
Lowest to $4.3985
Lumileds
LED LUXEON 3535L RED 625NM 3535
Lowest to $6.5685
Light-Avenue
LED RED 626NM DIE
Need more? Email Us
LITE-ON Technology
LED 3 WATT BLUE SMD
Need more? Email Us
LITE-ON Technology
LED LTPL RED-ORANGE SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DIAMOND DRAGON BLU 455NM SMD / LED Lighting Color Diamond Dragon Blue 455nm (449nm ~ 461nm) 2-SMD, Gull Wing
Need more? Email Us
Seoul Semiconductor Inc.
LED Z-POWER RED 625NM SMD
Lowest to $7.6364

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8278 $73.1120
90+ $1.5006 $135.0540
135+ $1.4540 $196.2900
185+ $1.4062 $260.1470
240+ $1.3596 $326.3040
320+ $1.2186 $389.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess