EN
  • EN
  • DE

KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18

Part No KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog LED Lighting - Color
Description LED SYNIOS YELLOW 1108
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Color LED Lighting
Mfr ams-OSRAM USA INC.
Series SYNIOS
Package Tape & Reel
Product Status Active
Color Yellow
Wavelength -
Current - Test 300mA
Voltage - Forward (Vf) (Typ) 3.125V
Lumens/Watt @ Current - Test 74 lm/W
Current - Max 400mA
Luminous Flux @ Current/Temperature 69lm (47lm ~ 90lm)
Temperature - Test 25°C
Viewing Angle 120°
Mounting Type Surface Mount
Package / Case 1108 (2720 Metric)
Supplier Device Package 1108
Size / Dimension 0.108" L x 0.079" W (2.75mm x 2.00mm)
Height - Seated (Max) 0.028" (0.70mm)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371971-KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18
Ultra Librarian 3D Model Ultra Librarian KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18 CAD Model

Description

The 1371971-KY DMLQ31.FY-Z5JF10-5F-8E8G-300-R18 is a SYNIOS color LED lighting component manufactured by ams-OSRAM USA INC.

  • Type: Yellow LED
  • Package: 1108 (2720 Metric)
  • Size: 0.108" L x 0.079" W (2.75mm x 2.00mm)
  • Seated Height: 0.028" (0.70mm)
  • Forward Voltage (Vf): 3.125V
  • Test Current: 300mA
  • Viewing Angle: 120 degrees
  • Luminous Flux: 69lm (47lm ~ 90lm)
  • Luminous Efficiency: 74 lm/W @ 300mA
  • Mounting Type: Surface Mount
  • Application: Color LED Lighting

You May Also Be Interested in

Dialight
598-8460-207CF Dialight Multi-Color LEDs Yel/Red WC 150/60mcd 595/645nm datasheet, inventory, & pricing.
Lowest to $0.1716
Foshan NationStar Optoelectronics Co., Ltd.
110° SMD3535-6P LED Indication - Discrete RoHS
Lowest to $0.1399
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Lowest to $0.1286
CreeLED, Inc.
JE2835 3V N CLASS PC AMBER
Lowest to $0.0874
World Semi
SMD3535-4P LED Addressable, Specialty RoHS
Lowest to $0.0987
Dongguan OPSCO Optoelectronics Co., Ltd.
SMD LED Addressable, Specialty RoHS
Lowest to $0.0880
World Semi
SMD,2x2mm LED Addressable, Specialty RoHS
Lowest to $0.0874
Lianyungang Meihua Electronics Technology Co., Ltd.
110° SMD-4P,1.7x1.6mm LED Indication - Discrete RoHS
Lowest to $0.1276
World Semi
SMD5050-4P LED Addressable, Specialty RoHS
Lowest to $0.0583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess