Products specifications Report Issue?

Category Optoelectronics - Fiber Optic Receivers
Mfr TT Electronics
Package Tube
Product Status Active
Data Rate 5MBd
Voltage - Supply 4.75V ~ 5.25V
Power - Minimum Receivable -40dBm
Current - Supply 10 mA
Applications General Purpose
Standard Package 8 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 888179-OPF2412
Ultra Librarian 3D Model Ultra Librarian OPF2412 CAD Model

Description

The 888179-OPF2412 is a fiber optic receiver from TT Electronics.

  • Application: General-Purpose
  • Data Rate: 5MBd
  • Current Supply: 10mA
  • Minimum Receivable Power: -40dBm
  • Voltage Supply: 4.75V and 5.25V
  • Package: Tube
  • Standard Package: 8 pieces
  • ECCN: EAR99
  • Product Status: Active

You May Also Be Interested in

Broadcom Limited
RCVR OPTICAL 10MBD / Fiber Optic Receiver General Purpose 10MBd 4.75V ~ 5.25V 6.2 mA
Need more? Email Us
ECAD model for HFBR-2525EZ
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
ECAD model for LTDL-RX16S01B
CLIFF Electronic Components Ltd
OPTICAL JACK RECEIVER ORJ-5 / Fiber Optic Receiver Digital Audio, Optical 16Mbps 2.7V ~ 5.5V 10 mA
Need more? Email Us
ECAD model for FCR684205R
MACOM Technology Solutions
AT-12C/5MMLC/8FPC
Need more? Email Us
ECAD model for MARP-PT12G-01
LITE-ON Technology
FIBER OPTIC RECEIVER 25MBPS
Need more? Email Us
ECAD model for LTDL-RA25A-T
Broadcom Limited
FIBER OPTIC RECEIVER 2MBD
Need more? Email Us
ECAD model for HFBR-2505CZ
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us
ECAD model for OPF500
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
ECAD model for OPF520
TT Electronics
FIBER OPTIC RECEIVER 5MBD
Need more? Email Us
ECAD model for OPF522

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2432 $86.4864
4+ $35.4816 $141.9264
6+ $34.3728 $206.2368
8+ $33.2641 $266.1128
11+ $32.1552 $353.7072
14+ $28.8288 $403.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,341 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention