EN
  • EN
  • DE

MARP-PT12G-01

Part No MARP-PT12G-01
Manufacturer MACOM Technology Solutions
Catalog Fiber Optics - Receivers
Description AT-12C/5MMLC/8FPC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Data Rate 12.5Gbps
Voltage - Supply 5V ~ 9V
Current - Supply 70 mA
Applications General Purpose;5;9;7;10;8;3;4;2;1;516;51;4654;1080;775;602045;1685;1195;480;107;448;2092;1949;160;1465;5299;39;277;600;425;1855;17;264;365;818;0;59744;59742;61996;61997;59743;87701;26757;36003;36004;86983;46083;59003;61998;53083;106400;63674;23819;62;61;3;804;1;17;6;0;2;4;1;103067;214729;85626;140341;236693;120544;168306;248673;248675;294413;73639;73641;88622;98630;108194;108196;158812;238188;238189;68939;68941;85674;101634;101636;101923;105867;111498;118728;156984;213311;85516;57496;56797;131675;131678;134645;201997;176167;248458;73356;65337;841907;66368;75623;82149;96910;219091;756895;68639;1;36615;60220;128248;130294;130307;132364;134904;134947;134298;134307;137093;137105;202783;202873;202896;172054;171308;171271;171273;171279;174115;174378;208627;208636;208699;209941;249381;233086;281265;80327;1;222015;219089;214663;190854;186257;183942;165416;163223;161167;155989;158625;152787;154574;149991;151632;149095;144709;146288;142828;117353;119494;116048;112341;107859;98293;103004;73260;297062;271062;126759;55185;1;200 pA;5 nA;60 nA;100 nA;410 µA;1.5 mA;3.5 mA;3.7 mA;4 mA;6 mA;6.2 mA;6.3 mA;6.5 mA;7.5 mA;9 mA;10 mA;12 mA;14.5 mA;15 mA;16 mA;19 mA;20 mA;24 mA;25 mA;27 mA;30 mA;40 mA;45 mA;50 mA;70 mA;75 mA;82 mA;100 mA;160 mA;185 mA;275 mA;400 mA;425 mA;450 mA;670 mA;1 A;1;338737;338744;338745;338746;342170;350476;350483;350485;379894;382239;400064;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian MARP-PT12G-01 CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $23.5780
Firecomms
Fiber Optic Receiver General Purpose 50MBd 24 mA
Lowest to $28.4162
Broadcom Limited
FIBER OPTIC RECEIVER 1MBD
Lowest to $87.5883
Broadcom Limited
PHOTO DETECTOR RECEIVER / Fiber Optic Receiver General Purpose 5MBd -22dBm 4.75V ~ 5.25V 4 mA
Lowest to $20.6642
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
RCVR OPTICAL 1.5MBD PROFIBUS ST
Need more? Email Us
Broadcom Limited
Versatile Link The Versatile Fiber Optic Connection | RCVR OPT VERSATILE LINK HORZ STD
Lowest to $21.4692
TT Electronics
FIBER OPTIC RECEIVER 200KBPS
Need more? Email Us
Everlight Electronics Co Ltd
Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess