EN
  • EN
  • DE

LTDL-RX16S01B

Part No LTDL-RX16S01B
Manufacturer LITE-ON Technology
Catalog Fiber Optics - Receivers
Description FIBER OPTIC RECEIVER 16MBPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Data Rate 16Mbps
Voltage - Supply 4.75V ~ 5.25V
Power - Minimum Receivable -24dBm
Current - Supply 6 mA
Applications Digital Audio
Ultra Librarian 3D Model Ultra Librarian LTDL-RX16S01B CAD Model

Description

NULL

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RCVR 1.67V VERSATILE / Fiber Optic Receiver General Purpose 155MBd -21.6dBm 4.75V ~ 5.25V 6.2 mA
Lowest to $81.8181
Lite-On Inc.
IC OPTICAL LINK 16M BPS RX 7X3 / Fiber Optic Receiver Digital Audio 16Mbps -27dBm 2.75V ~ 5.25V 10 mA
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 5MBD
Need more? Email Us
Broadcom Limited
FIBER OPTIC RECEIVER 10MBD
Lowest to $78.3217
LITE-ON Technology
FIBER OPTIC RECEIVER 25MBPS
Need more? Email Us
HARTING
FIBER OPTIC RECEIVER 5MBPS
Need more? Email Us
Broadcom Limited
RCVR MOD HP FIBER OPTIC ST / Fiber Optic Receiver General Purpose 4.75V ~ 5.25V
Lowest to $27.8167
Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess