Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr TT Electronics
Series OHN3100
Package Bulk
Product Status Obsolete
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 51mT Trip, 2mT Release
Test Condition -20°C ~ 85°C
Voltage - Supply 4.5V ~ 24V
Current - Supply (Max) 7mA
Current - Output (Max) 25mA
Output Type Open Collector
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Through Hole
Supplier Device Package TO-92-3
Package / Case 3-SSIP
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 650243-OHN3113U
Ultra Librarian 3D Model Ultra Librarian OHN3113U CAD Model

Description

The 650243-OHN3113U is a magnetic sensor switch from the OHN3100 series.

  • Series: OHN3100
  • Technology: Hall Effect
  • Output Type: Open Collector
  • Operating Temperature: -20°C to 85°C
  • Polarity: South Pole
  • Sensing Range: 51mT Trip, 2mT Release
  • Maximum Supply Current: 7mA
  • Maximum Output Current: 25mA
  • Voltage Supply: 4.5V to 24V
  • Mounting Type: Through-Hole
  • Package: 3-SSIP
  • Product Status: Obsolete
  • Manufacturer: TT Electronics
  • REACH Compliant: Unaffected

You May Also Be Interested in

Texas Instruments
MAGNETIC SWITCH LATCH TO92-3
Lowest to $0.6166
ECAD model for DRV5013ADQLPGMQ1
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.5201
ECAD model for DRV5015A2EDBZRQ1
Diodes Incorporated
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Need more? Email Us
ECAD model for AH3762Q-SA-7
Micronas GmbH
Digital Switch Latch Open Drain Hall Effect SOT-23-3
Need more? Email Us
ECAD model for HAL1502 SU
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.7162
ECAD model for DRV5013ADEDBZRQ1
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Need more? Email Us
ECAD model for MLX92221LSE-AAA-002-RE
Asahi Kasei Microsystems
MAGNETIC SWITCH UNIPOLAR SOT23-3
Lowest to $1.8910
ECAD model for EW650B
Diodes Incorporated
MAGNETIC SWITCH LATCH SC59 / Digital Switch Latch Open Drain Hall Effect SC-59-3
Lowest to $0.8467
ECAD model for AH3764Q-W-7
Micronas GmbH
MAGNETIC SWITCH TO92UA-1
Need more? Email Us
ECAD model for HAL505 UA-K

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention