EN
  • EN
  • DE

DRV5013ADQLPGMQ1

Part No DRV5013ADQLPGMQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 5 Weeks
Features Digital Switch Latch Open Drain Hall Effect TO-92-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Cut Tape (CT), Tape & Box (TB)
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Through Hole
Package TO-226-3, TO-92-3 Short Body
Case / Package TO-92-3
Family Name DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV5013ADQLPGMQ1-ND, 296-40040-1, 296-40040-2, 296-40040-6INACTIVE, 296-40040-6, 296-40040-3, 296-40040-6-ND, -296-40040-1-ND, 296-40040-2-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869299-DRV5013ADQLPGMQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013ADQLPGMQ1 CAD Model

Description

The DRV5013ADQLPGMQ1 is a digital latch Hall effect sensor designed and manufactured by Texas Instruments. This device offers a magnetic sensing solution with a digital latch output, specifically engineered for the automotive industry. It is ideal for applications that require accurate speed and position sensing, such as in anti-lock braking systems, gear tooth sensors, and tachometers.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range of 2.5V to 38V, making it suitable for various automotive power systems.
  • Operating Temperature: With an extended temperature range of -40°C to 125°C, it is reliable in harsh environmental conditions.
  • Output: The DRV5013ADQLPGMQ1 provides a digital latch output, which holds its state until the magnetic field polarity is reversed.
  • Power Consumption: It features a low-power consumption design, ensuring minimal drain on the vehicle's battery.
  • Package: The sensor comes in a compact, surface-mount 3-pin SOT-23 package, suitable for space-constrained applications.
  • Reverse Battery Protection: It is designed to withstand reverse battery connection, enhancing its robustness in automotive circuits.

Applications

The DRV5013ADQLPGMQ1 is versatile and can be used in a wide array of automotive applications, including:

  • Position and speed sensing
  • Electric motors (BLDC)
  • Transmission systems
  • Steering systems
  • Brake systems

Quality and Reliability

As a product designed for the automotive industry, the DRV5013ADQLPGMQ1 meets stringent quality and reliability standards. It is AEC-Q100 qualified, ensuring performance under extreme automotive operating conditions. Its robust design also includes protection against electrostatic discharge (ESD) and other environmental stressors common in automotive applications.

Conclusion

The DRV5013ADQLPGMQ1 Hall effect sensor from Texas Instruments is a reliable and precise solution for automotive applications. Its wide voltage range, robust package, and low power consumption make it an excellent choice for designers seeking to enhance the performance and safety of automotive systems.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2780 $50.0400
440+ $0.2281 $100.3640
680+ $0.2210 $150.2800
940+ $0.2139 $201.0660
1,210+ $0.2068 $250.2280
1,620+ $0.1854 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,020 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess