EN
  • EN
  • DE

AH3762Q-SA-7

Part No AH3762Q-SA-7
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Diodes Incorporated
Series *
Package Tape & Reel
Product Status Active
Base Product Number AH3762
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911276-AH3762Q-SA-7
Ultra Librarian 3D Model Ultra Librarian AH3762Q-SA-7 CAD Model

Description

Introducing the AH3762Q-SA-7 Hall Effect Sensor from Diodes Incorporated

Diodes Incorporated presents the AH3762Q-SA-7, a high-performance, versatile Hall Effect sensor designed for a wide array of applications that require accurate and reliable magnetic sensing. This sensor is a perfect choice for automotive and industrial systems where precision and durability are of utmost importance.

Key Features

  • High Sensitivity: The AH3762Q-SA-7 boasts a highly sensitive Hall Effect plate that can detect even the slightest changes in magnetic fields, ensuring precise operation in critical sensing applications.
  • Chopper-Stabilized Design: With its advanced chopper-stabilized architecture, this sensor offers stable operation over a wide temperature range and minimizes signal drift, a key factor for consistent performance.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 3V to 28V, accommodating various power supplies and ensuring compatibility with a range of automotive and industrial systems.
  • Open-Drain Output: The open-drain output interface provides flexibility in connecting the sensor to external circuits and allows for easy integration with microcontrollers and other digital systems.
  • Robust Construction: Enclosed in a small and robust TSOT-23 package, the AH3762Q-SA-7 is designed to withstand harsh environments and is capable of operating in temperatures ranging from -40°C to 150°C.
  • Automotive Qualified: This sensor is AEC-Q100 qualified, ensuring it meets the stringent requirements of automotive applications and is reliable under the rigorous conditions encountered in the automotive industry.

Applications

The AH3762Q-SA-7 is an ideal component for various applications, including but not limited to:

  • Automotive position and speed sensing
  • Industrial motor control systems
  • Proximity detection in consumer electronics
  • Flow meters

With its reliable performance, the AH3762Q-SA-7 Hall Effect sensor from Diodes Incorporated is an excellent choice for designers and engineers looking for a high-quality sensing solution. Whether it's for automotive safety features, industrial automation, or consumer electronics, this sensor is engineered to deliver precise and dependable results.

You May Also Be Interested in

Alps Alpine
MAGNETIC SENSOR
Lowest to $8.2075
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0852
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
GoChip
Digital Switch Omnipolar Hall Effect SOT-23-3L
Lowest to $0.1747
Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,755 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess