EN
  • EN
  • DE

STA516B13TR

Part No STA516B13TR
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC QUAD HALF BRIDGE AMP PWRS036
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 400W x 1 @ 3 Ohm; 200W x 2 @ 6 Ohm
Supply Voltage - Operating 10 V to 58 V
Features Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 90°C (TA)
Case / Package PowerSO-36
Dimension 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 031053-STA516B13TR
Family Name STA516B
Introduction Date February 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA516B13TR CAD Model

Description

STA516B13TR Power Amplifier by STMicroelectronics

The STA516B13TR is a state-of-the-art audio power amplifier designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance products. This advanced audio amplifier is part of ST's Sound Terminal® family, which integrates full digital audio processing and power stages into a single device. The STA516B13TR is designed to deliver high-quality, high-efficiency sound with minimal external components, making it a perfect solution for compact and power-conscious audio applications.

Key Features

  • Output Power: Capable of delivering up to 100 watts of continuous output power into a 6-ohm load, with a supply voltage of 36 volts, this amplifier ensures robust sound delivery for a range of audio applications.
  • Multi-Power BCD Technology: The STA516B13TR employs ST's proprietary Multi-Power BCD technology, which allows for efficient power management within the chip, leading to reduced power dissipation and improved overall efficiency.
  • Flexible Configurations: It supports various configurations, including mono, stereo, and quad-channel modes, providing designers with the versatility to incorporate the STA516B13TR into a wide array of audio systems.
  • Integrated Fault Protection: The device includes comprehensive fault protection features such as short-circuit protection, over-temperature protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The STA516B13TR is suitable for a diverse set of audio applications, ranging from home theater systems and active speakers to docking stations and digital TV soundbars. Its high efficiency and power capabilities make it an ideal choice for systems where high-quality audio performance and power efficiency are paramount.

Package and Availability

This power amplifier comes in a 36-pin PowerSSO package with exposed pad up (EP), which allows for improved thermal dissipation. The STA516B13TR is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating its use in high-volume manufacturing processes.

With its combination of power, efficiency, and integrated features, the STA516B13TR from STMicroelectronics represents a top-tier solution for modern audio amplification needs.

You May Also Be Interested in

Nsiway
2-Channel SOIC-16 Audio Amplifiers RoHS
Lowest to $0.2038
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0543 $50.5430
22+ $4.7283 $104.0226
33+ $4.5652 $150.6516
48+ $4.2391 $203.4768
62+ $4.0761 $252.7182
77+ $3.9131 $301.3087
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,659 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess