EN
  • EN
  • DE

DRV5013ADEDBZRQ1

Part No DRV5013ADEDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH LATCH SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 34 Weeks
Features Digital Switch Latch Open Drain Hall Effect SOT-23-3
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TA)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name DRV5013
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51068-1, 296-51068-2, DRV5013ADEDBZRQ1-ND, 296-51068-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869298-DRV5013ADEDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5013ADEDBZRQ1 CAD Model

Description

DRV5013ADEDBZRQ1 Hall Effect Sensor from Texas Instruments

The DRV5013ADEDBZRQ1 is a highly reliable and robust Hall effect sensor designed by Texas Instruments, tailored for the automotive industry and other demanding applications. This magnetic sensor device is based on the Hall effect principle and is engineered to detect the presence or absence of a magnetic field with high precision and sensitivity.

Featuring a latch-type digital output, the DRV5013ADEDBZRQ1 can detect the polarity of a magnetic field, making it suitable for a variety of position sensing applications. The device offers a bipolar switching operation, which means that it switches in the presence of a south magnetic pole and releases in the presence of a north magnetic pole, providing a versatile solution for different sensing configurations.

This sensor is encapsulated in a compact 3-pin SOT-23 (DBZ) package, which not only saves valuable space on the PCB but also allows for ease of integration into various designs. The device operates over a wide supply voltage range from 2.5V to 38V, making it compatible with a broad spectrum of automotive and industrial systems.

One of the key features of the DRV5013ADEDBZRQ1 is its robustness against harsh environmental conditions. It is qualified for automotive applications, complying with the AEC-Q100 Grade 0 standard, which means it can withstand extreme temperatures ranging from -40°C to +150°C. Additionally, the sensor is designed with protection features such as reverse battery protection, output short-circuit protection, and chopper stabilization, which enhance its reliability and performance over time.

Applications for the DRV5013ADEDBZRQ1 are diverse and include but are not limited to automotive position sensing, such as gear detection, seat track position, and pedal positioning. It can also be found in industrial applications like motor control, flow meters, and safety switches.

Overall, the DRV5013ADEDBZRQ1 from Texas Instruments is an exceptional choice for designers looking for a durable, accurate, and flexible solution for their magnetic sensing needs in both automotive and industrial environments.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
NVE Corp
Digital Switch Omnipolar Switch Open Collector Hall Effect 8-MSOP
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5869 $52.8210
210+ $0.4815 $101.1150
325+ $0.4665 $151.6125
445+ $0.4514 $200.8730
575+ $0.4364 $250.9300
770+ $0.3913 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess