EN
  • EN
  • DE

CDR06-330KKB01

Part No CDR06-330KKB01
Manufacturer TT Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051461-CDR06-330KKB01
Categories OEM Parts(C-E)
Manufacturer TT Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDR06-330KKB01 CAD Model

Description

The CDR06-330KKB01 is a ceramic capacitor manufactured by TT Electronics. It's a high-reliability, fixed ceramic capacitor suitable for demanding applications requiring robustness and stable operation.

Applications

  • Military and aerospace applications: For use in critical circuits needing reliable function in harsh conditions.
  • Medical equipment: Integrated into medical devices requiring high precision and long-term stability.
  • Industrial control systems: In control systems for automation and machinery.
  • Power supplies: Filtering and decoupling applications within power supply circuits.
  • Telecommunications equipment: Used in telecommunications infrastructure for filtering and signal processing.

Features

  • High reliability: Manufactured to meet stringent reliability standards.
  • Stable performance: Consistent performance over temperature and frequency ranges.
  • Compact size: Allows for use in space-constrained applications due to small form factor.
  • Capacitance value: 33pF offers good energy storage capability.
  • K tolerance (+/- 10%): Specified capacitance tolerance for performance within set limits.
  • High voltage rating: Suitable for high voltage applications.

Benefits

  • Improved system reliability: Component failure risk is minimized, increasing system uptime.
  • Enhanced circuit performance: Stable performance allows for consistent circuit behavior.
  • Reduced size and weight: Compact size enables smaller end products.
  • Long-term stability: Performance characteristics are maintained for extended periods.
  • Harsh environments: Designed to operate reliably in extreme temperature and humidity.

Additional Details

The CDR06-330KKB01 utilizes a ceramic dielectric material. It is typically available in a surface-mount package and RoHS compliant. Designed for reflow soldering. Datasheets from TT Electronics contain comprehensive specifications, including temperature coefficients, insulation resistance, and dissipation factor. The 330KKB01 portion of the part number specifies the capacitance (33pF) and tolerance (K = +/- 10%) and voltage rating. Refer to the datasheet for complete information.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess