Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Mfr TT Electronics/BI
Series A
Package Bulk
Resistance (Ohms) 500
Tolerance ±3%
Power (Watts) 5W
Built in Switch None
Number of Turns 10
Taper Linear
Number of Gangs 3
Adjustment Type User Defined
Temperature Coefficient ±20ppm/°C
Rotation 3600°
Resistive Material Wirewound
Termination Style Solder Lug
Actuator Type Round
Actuator Length 0.811" (20.60mm)
Actuator Diameter 0.250" (6.35mm)
Bushing Thread 3/8-32
Mounting Type Panel Mount
Size - Body Round - 1.812" Dia (46.03mm)
Base Product Number AR500
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.31.0000
Standard Package 1
Win Source Part Number 1045926-AR500L.25
Ultra Librarian 3D Model Ultra Librarian AR500L.25 CAD Model

Description

The AR500L.25 rotary potentiometer from TT Electronics/BI is a high-quality, user-defined adjustment type component that is ideal for use in a variety of electronic applications.

  • Resistance: 500 ohms
  • Power Rating: 5 watts
  • Taper: Linear
  • Turns: 10
  • Actuator: Round
  • Actuator Length: 0.811 inches
  • Actuator Diameter: 0.25 inches
  • Body: Round
  • Body Diameter: 1.812 inches
  • Mounting: Panel mountable
  • Termination Style: Solder lug
  • Bushing Thread: 3/8-32
  • Rotation: 360 degrees
  • Series: A
  • Tolerance: ±3%
  • Temperature Coefficient: ±20ppm/°C
  • Resistive Material: Wirewound
  • Gangs: Three
  • Alternative Parts: 3400S-1-501L, 3500S-2-501L, 3549S-1AA-501A, 534B1501JC, and 536-1-1-501AR-500L.25

You May Also Be Interested in

Copal Electronics Inc.
Res Cermet Trimmer 50K Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6 X 6.3 X 7.75mm) Gull Wing SMD T/R
Lowest to $2.5668
ECAD model for ST-5ETW503
Copal Electronics Inc.
Res Cermet Trimmer 500K Ohm 10% 3/4W 1(Elec)/1(Mech)Turn 4.9mm (12.4 X 13.3mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-13PR504
Panasonic
Trimmer 10K Ohm 0.15W SMD
Need more? Email Us
ECAD model for EVM-2XSX50B14
Panasonic
Res Cermet Trimmer 500K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn 1.8mm (5 X 5.2 X 2.3mm) J-Hook SMD
Need more? Email Us
ECAD model for EVM1DSX30B55
Ohmite
POT 5K OHM 50W WIREWOUND LINEAR / 5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1.0 Kierros Wirewound 50W Solder Lug
Need more? Email Us
ECAD model for RJS5K0E
Copal Electronics Inc.
Res Cermet Trimmer 100 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (7 X 6.3 X 6.75mm) Gull Wing SMD Bulk
Need more? Email Us
ECAD model for ST-5EX100
Bourns Inc.
Turns-Counting Dial 0.874 in. Knob Finger-Grip with Pointer 0.25 in. Mounting Hole Metal
Lowest to $8.5086
ECAD model for H-22-6A
Copal Electronics Inc.
Res Cermet Trimmer 500 Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 4.4 X 2mm) Gull Wing SMD T/R
Need more? Email Us
ECAD model for ST-32ETB501
Panasonic
Trimmer 5K Ohm 0.15W SMD
Need more? Email Us
ECAD model for EVM-1SSX50B53

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $8.3788
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention