Products specifications Report Issue?

Actuator Diameter 5.9944 mm
Actuator Length 18.9992 mm
Composition Carbon
ELV Compliant
Lead Free Lead Free
Max Power Dissipation 250 mW
Mount Panel
Packaging Bulk
Power Rating 250 mW
Radiation Hardening No
Resistance 560 kΩ
RoHS Compliant
Termination Eyelet, Solder
Tolerance 20 %
Type Potentiometer
Voltage Rating 350 V
Win Source Part Number 1132531-1624199-7
Categories Potentiometers,Variable Resistors
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1624199-7 CAD Model

Description

This potentiometer is manufactured by TE Connectivity and has a resistance of 560 kΩ.

  • Power Rating: 250 mW
  • Tolerance: 20%
  • Mounting: panel mountable
  • Actuator Length: 18.9992 mm
  • Actuator Diameter: 5.9944 mm
  • Lead-Free: yes
  • RoHS Compliant: yes
  • Popularity: medium

You May Also Be Interested in

Copal Electronics Inc.
Res Cermet Trimmer 500 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6.4 X 7.75 X 4.5mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-5EP500
Copal Electronics Inc.
Lowest to $0.4674
ECAD model for PRCP-NSMF110-2C
ALPS Electric
Potentiometers & Variable Resistors 250KOhms ±20% Through Hole RoHS
Need more? Email Us
ECAD model for RS20H11AA02T
Bourns Inc.
TRIMMER 100OHM 0.75W PC PIN SIDE / 100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Cermet 15.0 Turn Side Adjustment
Lowest to $0.2019
ECAD model for 3006P-1-101
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
±25% ±250ppm/℃ 150mW 2kΩ SMD Trimmer Potentiometers RoHS
Lowest to $0.0724
ECAD model for VG039NCHXTB202
Bourns Inc.
7mm Potentiometer
Lowest to $0.0596
ECAD model for PTC0703D
Copal Electronics Inc.
Res Cermet Trimmer 200 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6.4 X 7.75 X 4.5mm) Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for RJ-5EP200
Bourns Inc.
TRIMMER 100 OHM 0.5W PC PIN SIDE / 100 Ohms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 25.0 Turn Side Adjustment
Lowest to $0.9270
ECAD model for 3296P-1-101LF
Nidec Copal Electronics
TRIMMER 5K OHM 0.25W PC PIN SIDE / 5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
ECAD model for RJ5EP502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention