Products specifications Report Issue?

Category Potentiometers, Variable Resistors>Trimmer Potentiometers
Mfr Nidec Copal Electronics
Series ST4
Package Tape & Reel (TR)
Resistance 10 Ohms
Power (Watts) 0.25W, 1/4W
Tolerance ±20%
Temperature Coefficient ±250ppm/°C
Number of Turns 1
Adjustment Type Side Adjustment
Resistive Material Cermet
Mounting SMD (SMT)
Termination Style Gull Wing
Dimension Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
Base Product Number ST4ETH
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Other Names ST-4ETH 10 OHM (100),ST-4ETH100
Standard Package 500
Win Source Part Number 1096524-ST4ETH100
Ultra Librarian 3D Model Ultra Librarian ST4ETH100 CAD Model

Description

The ST4ETH100 is a variable resistor manufactured by Nidec Copal Electronics.

  • Manufacturer: Nidec Copal Electronics
  • Series: ST4
  • Type: trimmer potentiometer
  • Tolerance: ±20%
  • Temperature Coefficient: ±250ppm/°C
  • Power Rating: 0.25W
  • Resistance: 10 ohms
  • Component Shape: rectangular
  • Face Dimension: 0.197" x 0.177" (5.00mm x 4.50mm)

You May Also Be Interested in

Panasonic
Rotary Pot, 12mm, Vertical Dual, w/plastic sleeve
Need more? Email Us
ECAD model for EVJ-Y96FC3B54
Vishay
ADJ PWR RES 4.7 OHM 100W CHAS MT / 4.7 Ohms 100 W Slide Adjustable Power Resistor Chassis Mount 0.866" OD, 0.496" ID (22.00mm x 12.60mm) 4.606" (117.00mm) Length
Need more? Email Us
ECAD model for RSSD20117A4R70KB15
Copal Electronics Inc.
Res Cermet Trimmer 100 Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (7 X 6.3 X 6.75mm) Gull Wing SMD Bulk
Need more? Email Us
ECAD model for ST-5EX100
Bi technologies
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
ECAD model for 84PR20KLFTR
Copal Electronics Inc.
Res Cermet Trimmer 50K Ohm 10% 1/4W 11(Elec)/14(Mech)Turn 1.6mm (6 X 6.3 X 7.75mm) Gull Wing SMD T/R
Lowest to $2.5668
ECAD model for ST-5ETW503
Bi technologies
TRIMMER 10K OHM 0.25W PC PIN TOP
Lowest to $2.6078
ECAD model for 64WR10KLF
Copal Electronics Inc.
Res Cermet Trimmer 2K Ohm 20% 1/8W 1(Elec)/1(Mech)Turn 1.9mm (3.4 X 4.4 X 2mm) Gull Wing SMD T/R
Need more? Email Us
ECAD model for ST-32ETB202
Copal Electronics Inc.
Res Cermet Trimmer 5K Ohm 10% 1/2W 1(Elec)/1(Mech)Turn (7 X 7 X 5.8mm) Pin Thru-Hole Ammo Pack
Lowest to $0.5485
ECAD model for FT-63ETP502
Panasonic
Trimmer 5K Ohm 0.15W SMD
Lowest to $1.4987
ECAD model for EVM-1SSX50B53

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention