Products specifications Report Issue?

Categories Isolators
Manufacturer TT Electronics/Optek Technology
Packaging Bulk
Voltage - Isolation 1000Vrms
Current Transfer Ratio (Minimum) 200% at 2mA
Rise / Fall Time 20μs, 20μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 35V
Current - Output / Channel 50mA
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 40mA
Vce Saturation (Maximum) 300mV
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-SMD, No Lead
Supplier Device Package 6-LCC (6.22x4.32)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1128877-4N49U
Manufacturer Homepage www.micropac.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4N49U CAD Model

Description

The supply and demand status is limited, making it difficult to obtain.

  • Manufacturer: TT Electronics/Optek Technology
  • Win Source Part Number: 1128877-4N49U

You May Also Be Interested in

Isocom Components 2004 LTD
OPTICALLY COUPLED ISOLATOR PHOTOTRANSISTOR OUTPUT
Need more? Email Us
ECAD model for CNY17-4XSM
ON Semiconductor
OPTOISO 5KV TRANS W/BASE 8-SMD
Need more? Email Us
ECAD model for 6N136TSVM
Renesas Electronics America
OPTOISO 5KV TRANS W/BASE 8-SMD
Need more? Email Us
ECAD model for PS8501L3-AX
Vishay
Low Input Current, Phototransistor Output, SOP-4, Mini-Flat Package
Lowest to $0.3314
ECAD model for VOM617AT
IXYS
Solid State Current Sensors | OPTOISO 3.75KV DARL W/BASE 6SMD
Lowest to $5.8676
ECAD model for LDA110S
Vishay
OPTOISO 5KV TRANS W/BASE 6-DIP
Need more? Email Us
ECAD model for CNY17-1.
Vishay
OPTOISO 5.3KV 4CH TRANS 16-DIP
Need more? Email Us
ECAD model for ILQ2-X016
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV 1CH TRANS 4-SO
Lowest to $0.6784
ECAD model for TLP292(E
Vishay
OPTOISOLTR 5.3KV 1CH TRANS 4-DIP
Need more? Email Us
ECAD model for VO617A-3X006

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention